The WBR40-150A is an axial led aluminum electrolytic capacitor rated for 150 Vdc with a maximum ESR of 7.80 Ω at 85 ºC and a ripple current rating of 0.47 A at 120 Hz. It has a case size of 0.52 inches in diameter and 1.32 inches in length. The capacitor operates within a temperature range of -40 ºC to +85 ºC, has a capacitance tolerance of -10 % to +100 %, and meets a load life specification of 2,000 hours at 85 ºC with a capacitance change of ±20 % and ESR increase of up to 150 % of the limit. It supports vibration testing per 10 to 55 Hz at 0.06 inch amplitude and 10 g maximum, applied for 2 hours in each plane.
40µF 150V Aluminum Electrolytic Capacitors Axial, Can 7.8Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 40UF 150V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR40-150A | WBR40-150A-ND | WBR40-150A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 40 microF | 40 microF | 40 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |