The WBR150-50A is an axial leaded aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 150 µF, a maximum ESR of 2.50 Ω at 85 °C, and a ripple current rating of 0.160 A at 120 Hz. It has a case size of 1.00 inches in diameter by 1.00 inch in length. The capacitor operates within a temperature range of -40 °C to +85 °C, has a load life of 2,000 hours at 85 °C, and conforms to the industrial grade WBR series specification for rugged construction and vibration resistance. The capacitance tolerance is -10% to +15%, and leakage current is limited to 0.01CV + 10 µA. The part includes a 1.5-inch 20 AWG axial lead and an epoxy end seal.
150µF 50V Aluminum Electrolytic Capacitors Axial, Can 2.5Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 150UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR150-50A | WBR150-50A-ND | WBR150-50A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 150 microF | 150 microF | 150 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |