The WBR80-250A is an axial leaded aluminum electrolytic capacitor rated for 250 Vdc with a maximum ripple current of 0.200 A at 120 Hz and a maximum ESR of 3.10 Ω at 85 °C. It has a case size of 0.74 inches in diameter and 1.69 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C, has a capacitance tolerance of -10% to +100%, and meets a load life specification of 2,000 hours at 85 °C with ∆ capacitance ±20%, ∆ ESR 150% of limit, and ∆ DCL 100% of limit. Vibration resistance is specified for 10 to 55 Hz at 0.06″ and 10 g maximum, with 2 hours in each plane.
80µF 250V Aluminum Electrolytic Capacitors Axial, Can 3.1Ohm @ 120Hz 2000 Hrs @ 85°C
Win Source Part Number: 1087516-WBR80-250A
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: WBR
Package: Bulk
Applications: General Purpose
Standard Package: 25
Capacitance: 80 µF
Tolerance: -10%, +100%
Voltage - Rated: 250 V
ESR (Equivalent Series Resistance): 3.1Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.740" Dia x 1.690" L (18.80mm x 42.93mm)
Alternative Parts (Cross-Reference): NLW75-50; NLW75-25; UPW1A820MDD6; NLW75-16; UPW1C820MDD; UPM1E820MED1TD;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 200 mA @ 120 Hz
Ripple Current @ High Frequency: 260 mA @ 100 kHz
CAP ALUM 80UF 250V AXIAL
| Cornell Dubilier | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | WBR80-250A | WBR80-250A-ND | 1087516-WBR80-250A | WBR80-250A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 80 microF | 80 microF | 80 microF | 80 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |