Cornell Dubilier Aluminum Electrolytic ULP152M063DBF1A0

Description
For New Design: No Capacitance: 1,500 µF Voltage DC: 63V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 3mm Lead Spacing: —
Request a Quote
Description
For New Design: No Capacitance: 1,500 µF Voltage DC: 63V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 3mm Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULP152M063DBF1A0 is a 3 mm ultra low profile aluminum electrolytic capacitor rated for 63 Vdc and 1,500 µF, designed for high energy density bulk storage in space-constrained circuits. It has a 42 mm length, 62 mm width, and 3 mm height, with a flexible 20-pin terminal array compatible with Molex 0522712079 or equivalent connectors. The capacitor operates from -40 °C to 85 °C at rated voltage, has a maximum ESR of 160 mΩ at 25 °C, and meets a 3,000 hour life specification at 85 °C without voltage derating. It complies with MIL-STD-202 Method 204 for vibration testing at 10g and maintains capacitance, ESR, and leakage current within initial limits after environmental and life testing. The case is constructed of Cu/Ni/Zn and features a polywrap insulation.

Datasheet Summary
Powered by GS/AI

The ULP152M063DBF1A0 is a 3 mm ultra low profile aluminum electrolytic capacitor rated for 63 Vdc and 1,500 µF, designed for high energy density bulk storage in space-constrained circuits. It has a 42 mm length, 62 mm width, and 3 mm height, with a flexible 20-pin terminal array compatible with Molex 0522712079 or equivalent connectors. The capacitor operates from -40 °C to 85 °C at rated voltage, has a maximum ESR of 160 mΩ at 25 °C, and meets a 3,000 hour life specification at 85 °C without voltage derating. It complies with MIL-STD-202 Method 204 for vibration testing at 10g and maintains capacitance, ESR, and leakage current within initial limits after environmental and life testing. The case is constructed of Cu/Ni/Zn and features a polywrap insulation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - ULP152M063DBF1A0 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
ULP152M063DBF1A0
Aluminum Electrolytic ULP152M063DBF1A0
For New Design: No Capacitance: 1,500 µF Voltage DC: 63V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 3mm Lead Spacing: —
  • For New Design: No
  • Capacitance: 1,500 µF
  • Voltage DC: 63V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: —
  • ESR: —
  • Length: 62mm
  • Width: 42mm
  • Thickness: 3mm
  • Lead Spacing: —
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 338-ULP152M063DBF1A0-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-ULP152M063DBF1A0-ND
Aluminum Electrolytic Capacitors 338-ULP152M063DBF1A0-ND
1500µF 63V Aluminum Electrolytic Capacitors FlatPack 160mOhm @ 120Hz 3000 Hrs @ 85°C

1500µF 63V Aluminum Electrolytic Capacitors FlatPack 160mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ULP152M063DBF1A0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ULP152M063DBF1A0
Capacitors - Aluminum Electrolytic Capacitors ULP152M063DBF1A0
CAP ALUM 1500UF 20% 63V FLATPACK

CAP ALUM 1500UF 20% 63V FLATPACK

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ULP152M063DBF1A0 338-ULP152M063DBF1A0-ND ULP152M063DBF1A0
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1500 microF 1500 microF 1500 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic Capacitor - 101742U040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7400 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details