The WBR4-350A is an axial leaded aluminum electrolytic capacitor rated for 350 Vdc with a capacitance of 4 µF, a maximum ESR of 51.00 Ω at 85 °C, and a ripple current rating of 0.40 A at 120 Hz. It has a case size of 1.00 inch in diameter by 1.00 inch in length. The capacitor operates within a temperature range of -40 °C to +85 °C, supports a load life of 2,000 hours at 85 °C, and meets vibration endurance of 10 to 55 Hz at 0.06 inch amplitude and 10 g max in each plane. It is classified as industrial grade with a capacitance tolerance of -10 % to +100 % at this voltage range.
4µF 350V Aluminum Electrolytic Capacitors Axial, Can 51Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 4UF 350V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR4-350A | WBR4-350A-ND | WBR4-350A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4 microF | 4 microF | 4 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |