The WBR100-150A is an axial leaded aluminum electrolytic capacitor rated for 150 Vdc with a capacitance of 100 µF, featuring a maximum ESR of 3.10 Ω at 85 °C and a ripple current rating of 0.190 A at 120 Hz. It has a case size of 1.83 inches in diameter by 1.69 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C and meets a load life of 2,000 hours at 85 °C with a capacitance change of ±20% and ESR change of up to 150% of limit. Vibration resistance is specified for 10 to 55 Hz with 0.06 inch amplitude and 10 g maximum, applied for 2 hours in each plane.
100µF 150V Aluminum Electrolytic Capacitors Axial, Can 3.1Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 100UF 150V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR100-150A | WBR100-150A-ND | WBR100-150A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |