The WBR50-250A is an axial leaded aluminum electrolytic capacitor rated for 250 Vdc with a capacitance of 50 µF, a maximum ESR of 0.140 Ω at 85 °C, and a ripple current rating of 0.65 A at 120 Hz. It has a case size of 0.65 inches in diameter by 1.83 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C, supports a load life of 2,000 hours at 85 °C, and meets vibration specifications of 10 to 55 Hz with 0.06 inch displacement and 10 g max, tested for 2 hours in each plane.
50µF 250V Aluminum Electrolytic Capacitors Axial, Can 5Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 50UF 250V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR50-250A | WBR50-250A-ND | WBR50-250A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 50 microF | 50 microF | 50 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |