The WBR60-150A is an axial leaded aluminum electrolytic capacitor rated for 150 Vdc with a capacitance of 60 µF, a maximum ESR of 0.130 Ω at 85 °C, and a ripple current rating of 0.65 A at 120 Hz. It has a case size of 0.65 in diameter by 1.57 in length. The capacitor operates within a temperature range of -40 °C to +85 °C, supports a load life of 2,000 hours at 85 °C with ±20% capacitance change and 150% ESR increase, and meets a vibration specification of 10 to 55 Hz at 0.06 in and 10 g max in each plane. It features rugged construction for industrial applications with high vibration resistance and extended life characteristics.
60µF 150V Aluminum Electrolytic Capacitors Axial, Can 5.2Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 60UF 150V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR60-150A | WBR60-150A-ND | WBR60-150A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 60 microF | 60 microF | 60 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |