THAS900M500AD0C is a Thinpack™ aluminum electrolytic capacitor with a 500 Vdc rating, 90 µF capacitance, and 66.5 mm length, designed for high energy density in low-profile applications. It measures 9.2 mm in thickness and features bare can mounting with 20 AWG tin-plated copper leads. The capacitor operates from -40 °C to 105 °C and has a rated life of 5000 hours at 105 °C. Its maximum ESR at 25 °C is 2.56 Ω, and it supports a ripple current of 0.50 A at 120 Hz and 0.85 A at 20 kHz under 85 °C ambient conditions. The case is aluminum with a stainless steel sleeve, and the polyester tape wrap may add up to 0.51 mm to its dimensions. Vibration tolerance is 10g, and it complies with the standard thermal and electrical performance curves provided for the THAS series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | THAS900M500AD0C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |