Cornell Dubilier Aluminum Electrolytic ULP153M010DBF1A0

Description
For New Design: No Capacitance: 15,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 3mm Lead Spacing: —
Request a Quote
Description
For New Design: No Capacitance: 15,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 3mm Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULP153M010DBF1A0 is a 3 mm ultra low profile aluminum electrolytic capacitor with a capacitance of 15,000 μF and a rated voltage of 10 Vdc. It has a maximum ESR of 80 mΩ at 25 °C and a surge voltage of 12 Vdc. The capacitor operates from -40 °C to 85 °C at rated voltage and provides a 3000-hour life expectancy at 85 °C without voltage derating. The case measures 42 mm by 62 mm by 3 mm and uses a 20-pin flexible printed circuit terminal with a mating connector compatible with Molex 0522712079 or equivalent. Capacitance tolerance is ±20% at 120 Hz and 25 °C, and it meets MIL-STD-202 Method 204 vibration standards with appropriate mounting restraint.

Datasheet Summary
Powered by GS/AI

The ULP153M010DBF1A0 is a 3 mm ultra low profile aluminum electrolytic capacitor with a capacitance of 15,000 μF and a rated voltage of 10 Vdc. It has a maximum ESR of 80 mΩ at 25 °C and a surge voltage of 12 Vdc. The capacitor operates from -40 °C to 85 °C at rated voltage and provides a 3000-hour life expectancy at 85 °C without voltage derating. The case measures 42 mm by 62 mm by 3 mm and uses a 20-pin flexible printed circuit terminal with a mating connector compatible with Molex 0522712079 or equivalent. Capacitance tolerance is ±20% at 120 Hz and 25 °C, and it meets MIL-STD-202 Method 204 vibration standards with appropriate mounting restraint.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - ULP153M010DBF1A0 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
ULP153M010DBF1A0
Aluminum Electrolytic ULP153M010DBF1A0
For New Design: No Capacitance: 15,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 3mm Lead Spacing: —
  • For New Design: No
  • Capacitance: 15,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: —
  • ESR: —
  • Length: 62mm
  • Width: 42mm
  • Thickness: 3mm
  • Lead Spacing: —
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - ULP153M010DBF1A0-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ULP153M010DBF1A0-ND
Aluminum Electrolytic Capacitors ULP153M010DBF1A0-ND
15000µF 10V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 3000 Hrs @ 85°C

15000µF 10V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier DigiKey
Product Category Capacitors Capacitors
Product Number ULP153M010DBF1A0 ULP153M010DBF1A0-ND
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 15000 microF 15000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C204U016BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101282U100BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C294U016CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details