The WBR30-150A is an axial leaded aluminum electrolytic capacitor rated for 150 Vdc with a capacitance of 30 µF, a maximum ESR of 10.50 Ω at 85 °C, and a ripple current rating of 0.40 A at 120 Hz. It has a diameter of 1.57 inches and a length of 1.57 inches. The capacitor operates within a temperature range of -40 °C to +85 °C, has a load life of 2,000 hours at 85 °C, and meets vibration requirements of 10 to 55 Hz with 0.06 inch displacement and 10 g maximum in each plane. The case size and electrical ratings are consistent with the WBR series industrial-grade capacitors designed for high vibration resistance and extended life in demanding environments.
30µF 150V Aluminum Electrolytic Capacitors Axial, Can 10.5Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 30UF 150V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR30-150A | WBR30-150A-ND | WBR30-150A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 30 microF | 30 microF | 30 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |