Cornell Dubilier Aluminum Electrolytic VPR502U016N2C

Description
For New Design: Yes Capacitance: 5,000 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 4.89 A @ 10 kHz, 85°C ESR: 20 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 54mm Lead Spacing: 10.2mm
Request a Quote
Description
For New Design: Yes Capacitance: 5,000 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 4.89 A @ 10 kHz, 85°C ESR: 20 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 54mm Lead Spacing: 10.2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

VPR502U016N2C is a radial leaded aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 5000 µF and a capacitance tolerance of -10% to +75%. It has a maximum ESR of 0.020 Ω at 10 kHz and 25 ºC, and a ripple current rating of 4.887 A at 10 kHz and 85 ºC. The capacitor operates from -55 ºC to +105 ºC and is rated for 2000 hours at 105 ºC. It features a case size of 1.000 inch (25.4 mm) diameter, 2.125 inch (54.0 mm) length, and 0.40 inch (10.2 mm) lead spacing, with 0.040 inch (1.0 mm) diameter leads. The component is designed for low ESR applications such as output filtering in switching power supplies.

Datasheet Summary
Powered by GS/AI

VPR502U016N2C is a radial leaded aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 5000 µF and a capacitance tolerance of -10% to +75%. It has a maximum ESR of 0.020 Ω at 10 kHz and 25 ºC, and a ripple current rating of 4.887 A at 10 kHz and 85 ºC. The capacitor operates from -55 ºC to +105 ºC and is rated for 2000 hours at 105 ºC. It features a case size of 1.000 inch (25.4 mm) diameter, 2.125 inch (54.0 mm) length, and 0.40 inch (10.2 mm) lead spacing, with 0.040 inch (1.0 mm) diameter leads. The component is designed for low ESR applications such as output filtering in switching power supplies.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - VPR502U016N2C - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
VPR502U016N2C
Aluminum Electrolytic VPR502U016N2C
For New Design: Yes Capacitance: 5,000 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 4.89 A @ 10 kHz, 85°C ESR: 20 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 54mm Lead Spacing: 10.2mm
  • For New Design: Yes
  • Capacitance: 5,000 µF
  • Voltage DC: 16V
  • Tolerance: -10%/+75%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 4.89 A @ 10 kHz, 85°C
  • ESR: 20 mΩ @ 10 kHz, 25°C
  • Diameter: 25.4mm
  • Length: 54mm
  • Lead Spacing: 10.2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - VPR502U016N2C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
VPR502U016N2C-ND
Aluminum Electrolytic Capacitors VPR502U016N2C-ND
5000µF 16V Aluminum Electrolytic Capacitors Radial, Can 20mOhm @ 10kHz 2000 Hrs @ 105°C

5000µF 16V Aluminum Electrolytic Capacitors Radial, Can 20mOhm @ 10kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-VPR502U016N2C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-VPR502U016N2C
Aluminum Electrolytic Capacitors 2002-VPR502U016N2C
Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - VPR502U016N2C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
VPR502U016N2C
Capacitors - Aluminum Electrolytic Capacitors VPR502U016N2C
CAP ALUM 5000UF 16V RADIAL

CAP ALUM 5000UF 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VPR502U016N2C VPR502U016N2C-ND 2002-VPR502U016N2C VPR502U016N2C
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 5000 microF 5000 microF 5000 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C523U050EF1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C244U010CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers