Cornell Dubilier Aluminum Electrolytic ULP692M025DBF1A0

Description
For New Design: No Capacitance: 6,900 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 3mm Lead Spacing: —
Request a Quote
Description
For New Design: No Capacitance: 6,900 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 3mm Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ULP692M025DBF1A0 is a 3 mm ultra low profile aluminum electrolytic capacitor with a capacitance of 6,900 μF and a rated voltage of 25 Vdc. It features a maximum ESR of 80 mΩ at 25 °C and a surge voltage of 30 Vdc. The capacitor operates within a temperature range of -40 °C to 85 °C and has a rated life of 3,000 hours at 85 °C without voltage derating. It is housed in a DB case measuring 42 mm × 62 mm × 3 mm with a flexible 20-pin lead configuration. The unit meets MIL-STD-202 and IEC 60068-2-6 vibration standards, requiring additional mounting restraint for full compliance. Capacitance tolerance is ±20% at 120 Hz and 25 °C.

Datasheet Summary
Powered by GS/AI

ULP692M025DBF1A0 is a 3 mm ultra low profile aluminum electrolytic capacitor with a capacitance of 6,900 μF and a rated voltage of 25 Vdc. It features a maximum ESR of 80 mΩ at 25 °C and a surge voltage of 30 Vdc. The capacitor operates within a temperature range of -40 °C to 85 °C and has a rated life of 3,000 hours at 85 °C without voltage derating. It is housed in a DB case measuring 42 mm × 62 mm × 3 mm with a flexible 20-pin lead configuration. The unit meets MIL-STD-202 and IEC 60068-2-6 vibration standards, requiring additional mounting restraint for full compliance. Capacitance tolerance is ±20% at 120 Hz and 25 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - ULP692M025DBF1A0 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
ULP692M025DBF1A0
Aluminum Electrolytic ULP692M025DBF1A0
For New Design: No Capacitance: 6,900 µF Voltage DC: 25V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 3mm Lead Spacing: —
  • For New Design: No
  • Capacitance: 6,900 µF
  • Voltage DC: 25V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: —
  • ESR: —
  • Length: 62mm
  • Width: 42mm
  • Thickness: 3mm
  • Lead Spacing: —
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - ULP692M025DBF1A0-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ULP692M025DBF1A0-ND
Aluminum Electrolytic Capacitors ULP692M025DBF1A0-ND
6900µF 25V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 3000 Hrs @ 85°C

6900µF 25V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ULP692M025DBF1A0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ULP692M025DBF1A0
Capacitors - Aluminum Electrolytic Capacitors ULP692M025DBF1A0
CAP ALUM 6900UF 20% 25V FLATPACK

CAP ALUM 6900UF 20% 25V FLATPACK

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number ULP692M025DBF1A0 ULP692M025DBF1A0-ND ULP692M025DBF1A0
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6900 microF 6900 microF 6900 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101113U100DE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C104U016BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C474U030DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C234U016BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details