The WBR250-50A is an axial leaded aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 250 µF, a maximum ESR of 1.50 Ω at 85 °C, and a ripple current rating of 0.220 A at 120 Hz. It has a case size of 1.32 inches in length and is designed for industrial applications with a temperature range of -40 °C to +85 °C, 2,000 hours load life at 85 °C, and vibration resistance up to 10 to 55 Hz at 0.06 inches and 10 g max in each plane.
250µF 50V Aluminum Electrolytic Capacitors Axial, Can 1.5Ohm 2000 Hrs @ 85°C
CAP ALUM 250UF 50V AXIAL
| Cornell Dubilier | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR250-50A | 338-3613-ND | WBR250-50A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 250 microF | 250 microF | 250 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |