The WBR50-150A is an axial leaded aluminum electrolytic capacitor designed for industrial applications, with a rated voltage of 150 Vdc and a capacitance of 50 µF. It has a maximum ESR of 0.105 Ω at 85°C and a ripple current rating of 0.47 A at 120 Hz. The case dimensions are 1.57 inches in diameter by 1.57 inches in length. The capacitor operates within a temperature range of -40°C to +85°C, with a load life of 2,000 hours at 85°C and a shelf life of 500 hours at 85°C. Vibration resistance is specified for frequencies of 10 to 55 Hz with 10 g max amplitude, tested for 2 hours in each plane.
50µF 150V Aluminum Electrolytic Capacitors Axial, Can 6.2Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 50UF 150V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR50-150A | WBR50-150A-ND | WBR50-150A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 50 microF | 50 microF | 50 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |