The WBR10-50A is an axial leaded aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 10 µF. It has a maximum ESR of 39.00 Ω at 85 ºC and a ripple current rating of 0.40 A at 120 Hz. The case dimensions are 0.76 inches in diameter by 0.76 inches in length. It operates within a temperature range of -40 ºC to +85 ºC and meets a load life specification of 2,000 hours at 85 ºC with a capacitance change of ±20% and ESR increase to 150% of limit. Vibration resistance is specified as 10 to 55 Hz, 0.06 inch amplitude, and 10 g max for two hours per plane. The part is epoxy sealed and uses 20 AWG leads.
10µF 50V Aluminum Electrolytic Capacitors Axial, Can 39Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 10UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR10-50A | WBR10-50A-ND | WBR10-50A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |