Cornell Dubilier Aluminum Electrolytic VPR692U016N2L

Description
For New Design: Yes Capacitance: 6,900 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 6.11 A @ 10 kHz, 85°C ESR: 17 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 66.7mm Lead Spacing: 10.2mm
Request a Quote
Description
For New Design: Yes Capacitance: 6,900 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 6.11 A @ 10 kHz, 85°C ESR: 17 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 66.7mm Lead Spacing: 10.2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VPR692U016N2L is a radial leaded aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 6,900 µF and a maximum ESR of 0.017 Ω at 10 kHz and 25 °C. It supports a ripple current of 6.105 A at 10 kHz and 85 °C, operates from -55 °C to +105 °C, and has a 2,000 hour life rating at 105 °C. Its dimensions are 25.4 mm diameter, 66.7 mm length, and 10.2 mm lead spacing, with 0.040 inch lead diameter, in an N2L case style with PVC insulation.

Datasheet Summary
Powered by GS/AI

The VPR692U016N2L is a radial leaded aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 6,900 µF and a maximum ESR of 0.017 Ω at 10 kHz and 25 °C. It supports a ripple current of 6.105 A at 10 kHz and 85 °C, operates from -55 °C to +105 °C, and has a 2,000 hour life rating at 105 °C. Its dimensions are 25.4 mm diameter, 66.7 mm length, and 10.2 mm lead spacing, with 0.040 inch lead diameter, in an N2L case style with PVC insulation.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - VPR692U016N2L - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
VPR692U016N2L
Aluminum Electrolytic VPR692U016N2L
For New Design: Yes Capacitance: 6,900 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 6.11 A @ 10 kHz, 85°C ESR: 17 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 66.7mm Lead Spacing: 10.2mm
  • For New Design: Yes
  • Capacitance: 6,900 µF
  • Voltage DC: 16V
  • Tolerance: -10%/+75%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 6.11 A @ 10 kHz, 85°C
  • ESR: 17 mΩ @ 10 kHz, 25°C
  • Diameter: 25.4mm
  • Length: 66.7mm
  • Lead Spacing: 10.2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - VPR692U016N2L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
VPR692U016N2L-ND
Aluminum Electrolytic Capacitors VPR692U016N2L-ND
6900µF 16V Aluminum Electrolytic Capacitors Radial, Can 17mOhm @ 10kHz 2000 Hrs @ 105°C

6900µF 16V Aluminum Electrolytic Capacitors Radial, Can 17mOhm @ 10kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-VPR692U016N2L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-VPR692U016N2L
Aluminum Electrolytic Capacitors 2002-VPR692U016N2L
Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - VPR692U016N2L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
VPR692U016N2L
Capacitors - Aluminum Electrolytic Capacitors VPR692U016N2L
CAP ALUM 6900UF 16V RADIAL

CAP ALUM 6900UF 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VPR692U016N2L VPR692U016N2L-ND 2002-VPR692U016N2L VPR692U016N2L
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 6900 microF 6900 microF 6900 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C714U020DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C293U040AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101143U010AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers