Cornell Dubilier Aluminum Electrolytic ULP243M4R0DBF1A0

Description
For New Design: No Capacitance: 24,000 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 3mm Lead Spacing: —
Request a Quote
Description
For New Design: No Capacitance: 24,000 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 3mm Lead Spacing: —
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ULP243M4R0DBF1A0 is a 3 mm ultra low profile aluminum electrolytic capacitor rated for 4 Vdc and 24,000 μF, designed for high energy density in space-constrained circuits. It measures 42 mm by 62 mm by 3 mm and uses a flexible 20-pin F1 lead configuration. The capacitor meets a 3,000 hour life rating at 85 °C with rated voltage applied and maintains capacitance within ±20% of initial values after thermal and vibration stress testing. It operates from -40 °C to 85 °C, has a surge voltage rating of 120% of working voltage, and a maximum ESR of 80 mΩ at 25 °C and 120 Hz. Vibration compliance follows MIL-STD-202 Method 204 with 10g amplitude, subject to adequate mounting restraint. Terminals support up to 16 A for 1 second (I²t = 250 A²s).

Datasheet Summary
Powered by GS/AI

The ULP243M4R0DBF1A0 is a 3 mm ultra low profile aluminum electrolytic capacitor rated for 4 Vdc and 24,000 μF, designed for high energy density in space-constrained circuits. It measures 42 mm by 62 mm by 3 mm and uses a flexible 20-pin F1 lead configuration. The capacitor meets a 3,000 hour life rating at 85 °C with rated voltage applied and maintains capacitance within ±20% of initial values after thermal and vibration stress testing. It operates from -40 °C to 85 °C, has a surge voltage rating of 120% of working voltage, and a maximum ESR of 80 mΩ at 25 °C and 120 Hz. Vibration compliance follows MIL-STD-202 Method 204 with 10g amplitude, subject to adequate mounting restraint. Terminals support up to 16 A for 1 second (I²t = 250 A²s).

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - ULP243M4R0DBF1A0 - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
ULP243M4R0DBF1A0
Aluminum Electrolytic ULP243M4R0DBF1A0
For New Design: No Capacitance: 24,000 µF Voltage DC: 4V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 3,000 @ 85°C Ripple Current: — ESR: — Length: 62mm Width: 42mm Thickness: 3mm Lead Spacing: —
  • For New Design: No
  • Capacitance: 24,000 µF
  • Voltage DC: 4V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 3,000 @ 85°C
  • Ripple Current: —
  • ESR: —
  • Length: 62mm
  • Width: 42mm
  • Thickness: 3mm
  • Lead Spacing: —
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - ULP243M4R0DBF1A0-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
ULP243M4R0DBF1A0-ND
Aluminum Electrolytic Capacitors ULP243M4R0DBF1A0-ND
24000µF 4V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 3000 Hrs @ 85°C

24000µF 4V Aluminum Electrolytic Capacitors FlatPack 80mOhm @ 120Hz 3000 Hrs @ 85°C

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier DigiKey
Product Category Capacitors Capacitors
Product Number ULP243M4R0DBF1A0 ULP243M4R0DBF1A0-ND
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 24000 microF 24000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292T075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101472U050AC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers