The WBR1000-50A is an axial leaded aluminum electrolytic capacitor rated for 50 Vdc with a capacitance of 1000 µF, a maximum ESR of 0.39 Ω at 85 °C, and a ripple current rating of 0.53 A at 120 Hz. It has a case size of 1.83 inches in diameter by 1.83 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C and is designed for industrial applications with high vibration resistance and extended life. Load life is 2,000 hours at 85 °C with a capacitance change of ±20% and ESR increase to 150% of limit. The parts in this series feature epoxy end seals and 1.5-inch 20 AWG leads.
1000µF 50V Aluminum Electrolytic Capacitors Axial, Can 390mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1000UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR1000-50A | WBR1000-50A-ND | WBR1000-50A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |