The WBR40-250A is an axial leaded aluminum electrolytic capacitor rated for 250 Vdc with a capacitance of 40 µF. It has a maximum ESR of 6.30 Ω at 85 °C and a ripple current rating of 0.52 A at 120 Hz. The case dimensions are 0.52 inches in diameter and 1.83 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C and meets a load life specification of 2,000 hours at 85 °C with a capacitance change of ±20% and ESR increase up to 150% of the limit. Vibration resistance is specified for 10 to 55 Hz with 0.06 inch amplitude and 10 g acceleration for 2 hours per plane.
40µF 250V Aluminum Electrolytic Capacitors Axial, Can 6.3Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 40UF 250V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR40-250A | WBR40-250A-ND | WBR40-250A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 40 microF | 40 microF | 40 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |