THAS400M500AA0C is a Thinpack™ aluminum electrolytic capacitor with a 9.2 mm thickness, rated for 500 Vdc and 40 µF, in a 36.4 mm case length with bare can mounting. It operates from -55 °C to 105 °C, has a capacitance tolerance of ±20%, and a rated life of 5000 hours at 105 °C. The maximum ESR at 25 °C is 5.61 Ω, and the ripple current at 85 °C is 0.30 A rms at 120 Hz. The case is aluminum with a stainless steel sleeve, and terminals are 20 AWG tin-plated copper wire. The part complies with vibration tolerance of 10g and is rated for operation at up to 80,000 feet altitude.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | THAS400M500AA0C |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |