For New Design: No
Capacitance: 700 µF
Voltage DC: 50V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 3,000 @ 85°C
Ripple Current: —
ESR: —
Length: 62mm
Width: 42mm
Thickness: 2mm
Lead Spacing: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: No
Capacitance: 700 µF
Voltage DC: 50V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 3,000 @ 85°C
Ripple Current: —
ESR: —
Length: 62mm
Width: 42mm
Thickness: 2mm
Lead Spacing: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The ULP701M050DAF1A0 is a 2 mm ultra low profile aluminum electrolytic capacitor rated for 50 Vdc and 700 μF, designed for bulk storage in space-constrained circuits. It has a maximum ESR of 210 mΩ at 25 °C and complies with a 3000 hour life test at 85 °C without voltage derating. The case measures 42 mm × 62 mm × 2 mm and uses a flexible 20-pin surface mount terminal configuration. It operates from −40 °C to 85 °C at full rated voltage and meets MIL-STD-202 vibration standards with proper mounting restraint. Capacitance tolerance is ±20% at 120 Hz and 25 °C, and surge voltage is rated at 120% of the working voltage.
Datasheet Summary Powered by GS/AI
The ULP701M050DAF1A0 is a 2 mm ultra low profile aluminum electrolytic capacitor rated for 50 Vdc and 700 μF, designed for bulk storage in space-constrained circuits. It has a maximum ESR of 210 mΩ at 25 °C and complies with a 3000 hour life test at 85 °C without voltage derating. The case measures 42 mm × 62 mm × 2 mm and uses a flexible 20-pin surface mount terminal configuration. It operates from −40 °C to 85 °C at full rated voltage and meets MIL-STD-202 vibration standards with proper mounting restraint. Capacitance tolerance is ±20% at 120 Hz and 25 °C, and surge voltage is rated at 120% of the working voltage.