The WBR2-450A is an axial leaded aluminum electrolytic capacitor rated for 450 Vdc, with a capacitance of 2 µF, a maximum ESR of 102.00 Ω at 85 °C, and a ripple current rating of 0.40 A at 120 Hz. It has a case size of D x L = 1.00 inches and operates within a temperature range of -40 °C to +85 °C. The capacitor supports a load life of 2,000 hours at 85 °C with a capacitance change of ±20% and ESR increase of 150% of limit. Its construction provides high vibration resistance and extended life for industrial applications.
2µF 450V Aluminum Electrolytic Capacitors Axial, Can 102Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 2UF 450V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR2-450A | WBR2-450A-ND | WBR2-450A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2 microF | 2 microF | 2 microF |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) |