Cornell Dubilier Aluminum Electrolytic VPR232U016L1L

Description
For New Design: Yes Capacitance: 2,300 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 2.86 A @ 10 kHz, 85°C ESR: 40 mΩ @ 10 kHz, 25°C Diameter: 22.2mm Length: 41.3mm Lead Spacing: 7.6mm
Request a Quote
Description
For New Design: Yes Capacitance: 2,300 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 2.86 A @ 10 kHz, 85°C ESR: 40 mΩ @ 10 kHz, 25°C Diameter: 22.2mm Length: 41.3mm Lead Spacing: 7.6mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VPR232U016L1L is a radial leaded aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 2,300 µF, a maximum ESR of 0.040 Ω at 10 kHz and 25 ºC, and a ripple current rating of 2.863 A at 10 kHz and 85 ºC. It has a case size of 0.875 inches (22.2 mm) in diameter, 1.625 inches (41.3 mm) in length, and a lead spacing of 0.30 inches (7.62 mm). The capacitor operates from -55 ºC to +105 ºC and is rated for 2,000 hours of life at 105 ºC. The lead wire size is 0.040 inches (1.0 mm) in diameter, rated at #18 AWG.

Datasheet Summary
Powered by GS/AI

The VPR232U016L1L is a radial leaded aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 2,300 µF, a maximum ESR of 0.040 Ω at 10 kHz and 25 ºC, and a ripple current rating of 2.863 A at 10 kHz and 85 ºC. It has a case size of 0.875 inches (22.2 mm) in diameter, 1.625 inches (41.3 mm) in length, and a lead spacing of 0.30 inches (7.62 mm). The capacitor operates from -55 ºC to +105 ºC and is rated for 2,000 hours of life at 105 ºC. The lead wire size is 0.040 inches (1.0 mm) in diameter, rated at #18 AWG.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - VPR232U016L1L - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
VPR232U016L1L
Aluminum Electrolytic VPR232U016L1L
For New Design: Yes Capacitance: 2,300 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 2.86 A @ 10 kHz, 85°C ESR: 40 mΩ @ 10 kHz, 25°C Diameter: 22.2mm Length: 41.3mm Lead Spacing: 7.6mm
  • For New Design: Yes
  • Capacitance: 2,300 µF
  • Voltage DC: 16V
  • Tolerance: -10%/+75%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 2.86 A @ 10 kHz, 85°C
  • ESR: 40 mΩ @ 10 kHz, 25°C
  • Diameter: 22.2mm
  • Length: 41.3mm
  • Lead Spacing: 7.6mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - VPR232U016L1L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
VPR232U016L1L-ND
Aluminum Electrolytic Capacitors VPR232U016L1L-ND
2300µF 16V Aluminum Electrolytic Capacitors Radial, Can 40mOhm @ 10kHz 2000 Hrs @ 105°C

2300µF 16V Aluminum Electrolytic Capacitors Radial, Can 40mOhm @ 10kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-VPR232U016L1L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-VPR232U016L1L
Aluminum Electrolytic Capacitors 2002-VPR232U016L1L
Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - VPR232U016L1L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
VPR232U016L1L
Capacitors - Aluminum Electrolytic Capacitors VPR232U016L1L
CAP ALUM 2300UF 16V RADIAL

CAP ALUM 2300UF 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VPR232U016L1L VPR232U016L1L-ND 2002-VPR232U016L1L VPR232U016L1L
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2300 microF 2300 microF 2300 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U040DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C133U020AA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C512T250CC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5100 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers