The WBR60-250A is an axial leaded aluminum electrolytic capacitor rated for 250 Vdc with a capacitance of 60 µF, a maximum ESR of 0.180 Ω at 85 °C, and a ripple current rating of 0.65 A at 120 Hz. It has a case size of 0.65 inches in diameter and 1.83 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C, features a load life of 2,000 hours at 85 °C, and complies with industrial-grade rugged construction standards including vibration resistance of 10 to 55 Hz with 0.06 inch amplitude and 10 g max, applied for 2 hours in each plane.
60µF 250V Aluminum Electrolytic Capacitors Axial, Can 4.2Ohm @ 120Hz 2000 Hrs @ 85°C
Win Source Part Number: 980493-WBR60-250A
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: WBR
Package: Bulk
Applications: General Purpose
Standard Package: 25
Capacitance: 60 µF
Tolerance: -10%, +100%
Voltage - Rated: 250 V
ESR (Equivalent Series Resistance): 4.2Ohm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Axial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.650" Dia x 1.830" L (16.51mm x 46.48mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.22.0020
Mfr: Cornell Dubilier Electronics (CDE)
Other Names: 2266-WBR60-250A
Ripple Current @ Low Frequency: 180 mA @ 120 Hz
Ripple Current @ High Frequency: 234 mA @ 100 kHz
CAP ALUM 60UF 250V AXIAL
| Cornell Dubilier | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | WBR60-250A | WBR60-250A-ND | 980493-WBR60-250A | WBR60-250A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 60 microF | 60 microF | 60 microF | 60 microF |
| Capacitance Tolerance | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) | 100 (+/- %) |