The WBR2-50A is an axial led aluminum electrolytic capacitor with a rated voltage of 50 Vdc, capacitance of 2 µF, maximum ESR of 195.00 Ω at 85 °C, and ripple current rating of 0.28 A at 120 Hz. It has a case size of 0.57 inches in diameter by 0.57 inches in length, and operates within a temperature range of -40 °C to +85 °C. The capacitor features extended life, high vibration resistance, and a capacitance tolerance of -10% to +15%. Load life is 2,000 hours at 85 °C with a maximum change of ±20% in capacitance and 150% increase in ESR. The component adheres to the WBR series design with epoxy end seal and 20 AWG leads.
2µF 50V Aluminum Electrolytic Capacitors Axial, Can 195Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 2UF 50V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR2-50A | WBR2-50A-ND | WBR2-50A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 2 microF | 2 microF | 2 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |