For New Design: No
Capacitance: 1,400 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 3,000 @ 85°C
Ripple Current: —
ESR: —
Length: 62mm
Width: 42mm
Thickness: 2mm
Lead Spacing: —
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: No
Capacitance: 1,400 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 3,000 @ 85°C
Ripple Current: —
ESR: —
Length: 62mm
Width: 42mm
Thickness: 2mm
Lead Spacing: —
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The ULP142M035DAF1A0 is a 2 mm ultra low profile aluminum electrolytic capacitor with a capacitance of 1,400 μF and a rated voltage of 35 Vdc. It has a maximum ESR of 210 mΩ at 25 °C and operates within a temperature range of -40 °C to 85 °C. The capacitor has a 3,000 hour life at 85 °C without voltage derating, and its case dimensions are 42 mm x 62 mm x 2 mm with a flex lead configuration. It meets MIL-STD-202 Method 204 vibration standards when properly mounted, and its capacitance tolerance is ±20% at 120 Hz and 25 °C.
Datasheet Summary Powered by GS/AI
The ULP142M035DAF1A0 is a 2 mm ultra low profile aluminum electrolytic capacitor with a capacitance of 1,400 μF and a rated voltage of 35 Vdc. It has a maximum ESR of 210 mΩ at 25 °C and operates within a temperature range of -40 °C to 85 °C. The capacitor has a 3,000 hour life at 85 °C without voltage derating, and its case dimensions are 42 mm x 62 mm x 2 mm with a flex lead configuration. It meets MIL-STD-202 Method 204 vibration standards when properly mounted, and its capacitance tolerance is ±20% at 120 Hz and 25 °C.