The WBR4-450A is an axial leaded aluminum electrolytic capacitor rated for 450 Vdc, with a capacitance of 4 µF, a maximum ESR of 51.00 Ω at 85 °C, and a ripple current rating of 0.47 A at 120 Hz. It has a case size of 1.57 inches in diameter and 1.57 inches in length. The capacitor operates across a temperature range of -40 °C to +85 °C, with a load life of 2,000 hours at 85 °C and a shelf life of 500 hours at 85 °C. It exhibits high vibration resistance and is designed for industrial applications requiring extended life and rugged construction.
4µF 450V Aluminum Electrolytic Capacitors Axial, Can 51Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 4UF 450V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR4-450A | WBR4-450A-ND | WBR4-450A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4 microF | 4 microF | 4 microF |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) |