The WBR1000-35A is an axial leaded aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 1000 µF, a maximum ESR of 0.44 Ω at 85 °C, and a ripple current rating of 0.450 A at 120 Hz. It has a case size of 0.54 in diameter by 1.67 in length and operates within a temperature range of -40 °C to +85 °C. The capacitor features extended life, rugged construction for high vibration resistance, and complies with a load life specification of 2,000 hours at 85 °C with maximum changes in capacitance of ±20% and ESR of 150% of limit.
1000µF 35V Aluminum Electrolytic Capacitors Axial, Can 440mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 1000UF 35V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR1000-35A | WBR1000-35A-ND | WBR1000-35A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |