The WBR8-450A is an axial leaded aluminum electrolytic capacitor rated for 450 Vdc with a capacitance of 8 µF, a maximum ESR of 0.053 Ω at 85 °C, and a ripple current rating of 0.47 A at 120 Hz. It has a case size of 0.47 inches in diameter by 1.57 inches in length, operates within a temperature range of -40 °C to +85 °C, and meets a load life specification of 2,000 hours at 85 °C with ±20% capacitance change and 150% ESR increase. The capacitor features rugged construction and high vibration resistance, suitable for industrial applications.
8µF 450V Aluminum Electrolytic Capacitors Axial, Can 26Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 8UF 450V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR8-450A | WBR8-450A-ND | WBR8-450A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 8 microF | 8 microF | 8 microF |
| Capacitance Tolerance | 50 (+/- %) | 50 (+/- %) | 50 (+/- %) |