Cornell Dubilier Aluminum Electrolytic VPR182U025N1L

Description
For New Design: Yes Capacitance: 1,800 µF Voltage DC: 25V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.01 A @ 10 kHz, 85°C ESR: 35 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 41.3mm Lead Spacing: 10.2mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,800 µF Voltage DC: 25V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.01 A @ 10 kHz, 85°C ESR: 35 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 41.3mm Lead Spacing: 10.2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VPR182U025N1L is a radial leaded aluminum electrolytic capacitor designed for output filtering in switching power supplies, with a capacitance of 1,800 µF, a rated voltage of 25 Vdc, and a maximum ESR of 35 mΩ at 25 °C and 10 kHz. It supports a ripple current of 3.006 A at 85 °C and 10 kHz, operates within a temperature range of -55 °C to +105 °C, and has a 2,000-hour life rating at 105 °C. The case dimensions are 1.000 inch (25.4 mm) in diameter, 1.625 inch (41.3 mm) in length, and a lead spacing of 0.40 inch (10.16 mm), with a lead diameter of 0.040 inch (1.0 mm). The capacitance tolerance is -10% to +75%.

Datasheet Summary
Powered by GS/AI

The VPR182U025N1L is a radial leaded aluminum electrolytic capacitor designed for output filtering in switching power supplies, with a capacitance of 1,800 µF, a rated voltage of 25 Vdc, and a maximum ESR of 35 mΩ at 25 °C and 10 kHz. It supports a ripple current of 3.006 A at 85 °C and 10 kHz, operates within a temperature range of -55 °C to +105 °C, and has a 2,000-hour life rating at 105 °C. The case dimensions are 1.000 inch (25.4 mm) in diameter, 1.625 inch (41.3 mm) in length, and a lead spacing of 0.40 inch (10.16 mm), with a lead diameter of 0.040 inch (1.0 mm). The capacitance tolerance is -10% to +75%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - VPR182U025N1L - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
VPR182U025N1L
Aluminum Electrolytic VPR182U025N1L
For New Design: Yes Capacitance: 1,800 µF Voltage DC: 25V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.01 A @ 10 kHz, 85°C ESR: 35 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 41.3mm Lead Spacing: 10.2mm
  • For New Design: Yes
  • Capacitance: 1,800 µF
  • Voltage DC: 25V
  • Tolerance: -10%/+75%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 3.01 A @ 10 kHz, 85°C
  • ESR: 35 mΩ @ 10 kHz, 25°C
  • Diameter: 25.4mm
  • Length: 41.3mm
  • Lead Spacing: 10.2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-VPR182U025N1L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-VPR182U025N1L
Aluminum Electrolytic Capacitors 2002-VPR182U025N1L
Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - VPR182U025N1L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
VPR182U025N1L-ND
Aluminum Electrolytic Capacitors VPR182U025N1L-ND
1800µF 25V Aluminum Electrolytic Capacitors Radial, Can 35mOhm @ 10kHz 2000 Hrs @ 105°C

1800µF 25V Aluminum Electrolytic Capacitors Radial, Can 35mOhm @ 10kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - VPR182U025N1L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
VPR182U025N1L
Capacitors - Aluminum Electrolytic Capacitors VPR182U025N1L
CAP ALUM 1800UF 25V RADIAL

CAP ALUM 1800UF 25V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VPR182U025N1L 2002-VPR182U025N1L VPR182U025N1L-ND VPR182U025N1L
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1800 microF 1800 microF 1800 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic Capacitor - 101C232U100AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2300 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C243U030AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers