Cornell Dubilier Aluminum Electrolytic VPR372U016L2C

Description
For New Design: Yes Capacitance: 3,700 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.98 A @ 10 kHz, 85°C ESR: 26 mΩ @ 10 kHz, 25°C Diameter: 22.2mm Length: 54mm Lead Spacing: 7.6mm
Request a Quote
Description
For New Design: Yes Capacitance: 3,700 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.98 A @ 10 kHz, 85°C ESR: 26 mΩ @ 10 kHz, 25°C Diameter: 22.2mm Length: 54mm Lead Spacing: 7.6mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VPR372U016L2C is a radial leaded aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 3,700 µF and a tolerance of -10% to +75%. It has a maximum ESR of 0.026 Ω at 10 kHz and 25 °C, and a ripple current rating of 3.981 A at 10 kHz and 85 °C. The capacitor operates over a temperature range of -55 °C to +105 °C and is rated for 2,000 hours of life at 105 °C. It has a diameter of 22.2 mm, a length of 53.9 mm, and a lead spacing of 7.62 mm, with 0.040 inch diameter leads. The case style is L2C with no sleeve.

Datasheet Summary
Powered by GS/AI

The VPR372U016L2C is a radial leaded aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 3,700 µF and a tolerance of -10% to +75%. It has a maximum ESR of 0.026 Ω at 10 kHz and 25 °C, and a ripple current rating of 3.981 A at 10 kHz and 85 °C. The capacitor operates over a temperature range of -55 °C to +105 °C and is rated for 2,000 hours of life at 105 °C. It has a diameter of 22.2 mm, a length of 53.9 mm, and a lead spacing of 7.62 mm, with 0.040 inch diameter leads. The case style is L2C with no sleeve.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - VPR372U016L2C - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
VPR372U016L2C
Aluminum Electrolytic VPR372U016L2C
For New Design: Yes Capacitance: 3,700 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.98 A @ 10 kHz, 85°C ESR: 26 mΩ @ 10 kHz, 25°C Diameter: 22.2mm Length: 54mm Lead Spacing: 7.6mm
  • For New Design: Yes
  • Capacitance: 3,700 µF
  • Voltage DC: 16V
  • Tolerance: -10%/+75%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 3.98 A @ 10 kHz, 85°C
  • ESR: 26 mΩ @ 10 kHz, 25°C
  • Diameter: 22.2mm
  • Length: 54mm
  • Lead Spacing: 7.6mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-VPR372U016L2C - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-VPR372U016L2C
Aluminum Electrolytic Capacitors 2002-VPR372U016L2C
Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - VPR372U016L2C-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
VPR372U016L2C-ND
Aluminum Electrolytic Capacitors VPR372U016L2C-ND
3700µF 16V Aluminum Electrolytic Capacitors Radial, Can 26mOhm @ 10kHz 2000 Hrs @ 105°C

3700µF 16V Aluminum Electrolytic Capacitors Radial, Can 26mOhm @ 10kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - VPR372U016L2C - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
VPR372U016L2C
Capacitors - Aluminum Electrolytic Capacitors VPR372U016L2C
CAP ALUM 3700UF 16V RADIAL

CAP ALUM 3700UF 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VPR372U016L2C 2002-VPR372U016L2C VPR372U016L2C-ND VPR372U016L2C
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3700 microF 3700 microF 3700 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101392U050AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C423U025BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C553U050BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101323U050CE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers