Cornell Dubilier Aluminum Electrolytic VPR322U016N1L

Description
For New Design: Yes Capacitance: 3,200 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.64 A @ 10 kHz, 85°C ESR: 29 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 41.3mm Lead Spacing: 10.2mm
Request a Quote
Description
For New Design: Yes Capacitance: 3,200 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.64 A @ 10 kHz, 85°C ESR: 29 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 41.3mm Lead Spacing: 10.2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VPR322U016N1L is a radial leaded aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 3,200 µF and a tolerance of -10% to +75%. It operates from -55 ºC to +105 ºC and has a rated life of 2,000 hours at 105 ºC. Its maximum ESR is 0.029 Ω at 25 ºC and 10 kHz, with a ripple current rating of 3.637 A at 85 ºC and 10 kHz. The case dimensions are 1.000 inch (25.4 mm) in diameter, 1.625 inch (41.3 mm) in length, and 0.40 inch (10.2 mm) lead spacing, with 0.040 inch (1.0 mm) lead diameter. The part features a low ESR design suitable for switching power supply output filtering.

Datasheet Summary
Powered by GS/AI

The VPR322U016N1L is a radial leaded aluminum electrolytic capacitor rated for 16 Vdc, with a capacitance of 3,200 µF and a tolerance of -10% to +75%. It operates from -55 ºC to +105 ºC and has a rated life of 2,000 hours at 105 ºC. Its maximum ESR is 0.029 Ω at 25 ºC and 10 kHz, with a ripple current rating of 3.637 A at 85 ºC and 10 kHz. The case dimensions are 1.000 inch (25.4 mm) in diameter, 1.625 inch (41.3 mm) in length, and 0.40 inch (10.2 mm) lead spacing, with 0.040 inch (1.0 mm) lead diameter. The part features a low ESR design suitable for switching power supply output filtering.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - VPR322U016N1L - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
VPR322U016N1L
Aluminum Electrolytic VPR322U016N1L
For New Design: Yes Capacitance: 3,200 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 3.64 A @ 10 kHz, 85°C ESR: 29 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 41.3mm Lead Spacing: 10.2mm
  • For New Design: Yes
  • Capacitance: 3,200 µF
  • Voltage DC: 16V
  • Tolerance: -10%/+75%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 3.64 A @ 10 kHz, 85°C
  • ESR: 29 mΩ @ 10 kHz, 25°C
  • Diameter: 25.4mm
  • Length: 41.3mm
  • Lead Spacing: 10.2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-VPR322U016N1L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-VPR322U016N1L
Aluminum Electrolytic Capacitors 2002-VPR322U016N1L
Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - VPR322U016N1L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
VPR322U016N1L-ND
Aluminum Electrolytic Capacitors VPR322U016N1L-ND
3200µF 16V Aluminum Electrolytic Capacitors Radial, Can 29mOhm @ 10kHz 2000 Hrs @ 105°C

3200µF 16V Aluminum Electrolytic Capacitors Radial, Can 29mOhm @ 10kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - VPR322U016N1L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
VPR322U016N1L
Capacitors - Aluminum Electrolytic Capacitors VPR322U016N1L
CAP ALUM 3200UF 16V RADIAL

CAP ALUM 3200UF 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VPR322U016N1L 2002-VPR322U016N1L VPR322U016N1L-ND VPR322U016N1L
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3200 microF 3200 microF 3200 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101751U050AA2BP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 750 microF
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101782U075EF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 7800 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200CB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers