The WBR250-25A is an axial-leaded aluminum electrolytic capacitor rated for 25 Vdc (30 Vdc surge) with a capacitance of 250 µF, a maximum ESR of 1.80 Ω at 85 °C, and a ripple current rating of 0.155 A at 120 Hz. It has a case size of 0.76 inches in diameter by 1.00 inch in length. The capacitor operates within a temperature range of -40 °C to +85 °C, supports a load life of 2,000 hours at 85 °C with ±20% capacitance change and 150% ESR increase, and meets vibration requirements of 10 to 55 Hz at 0.06 inch amplitude and 10 g max for 2 hours per plane. Capacitance tolerance is -10% to +150%, and leakage current is ≤ 0.01CV + 10 µA for voltages up to 75 Vdc.
250µF 25V Aluminum Electrolytic Capacitors Axial, Can 1.8Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 250UF 25V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR250-25A | WBR250-25A-ND | WBR250-25A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 250 microF | 250 microF | 250 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |