The WBR300-35A is an axial_leded aluminum electrolytic capacitor rated for 35 Vdc with a capacitance of 300 µF, a maximum ESR of 1.45 Ω at 85 °C, and a ripple current rating of 0.195 A at 120 Hz. It has a case size of 1.32 inches in diameter by 1.32 inches in length. The capacitor operates within a temperature range of -40 °C to +85 °C, has a load life of 2,000 hours at 85 °C, and meets vibration requirements of 10 to 55 Hz at 0.06" and 10 g max for two hours in each plane.
300µF 35V Aluminum Electrolytic Capacitors Axial, Can 1.45Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 300UF 35V AXIAL
| Cornell Dubilier | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | WBR300-35A | WBR300-35A-ND | WBR300-35A |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 300 microF | 300 microF | 300 microF |
| Capacitance Tolerance | 150 (+/- %) | 150 (+/- %) | 150 (+/- %) |