Cornell Dubilier Aluminum Electrolytic VPR103U016N3L

Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 8.03 A @ 10 kHz, 85°C ESR: 12 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 92.1mm Lead Spacing: 10.2mm
Request a Quote
Description
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 8.03 A @ 10 kHz, 85°C ESR: 12 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 92.1mm Lead Spacing: 10.2mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VPR103U016N3L is a radial leaded aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 10,000 µF, designed for low ESR applications such as switching power supply output filtering. It has a diameter of 25.4 mm, a length of 92.1 mm, and a lead spacing of 10.2 mm, with 0.040 inch diameter leads. It operates from -55 °C to +105 °C and is rated for 2,000 hours at 105 °C. At 10 kHz and 25 °C, its maximum ESR is 12 mΩ and its ripple current is 8.033 A. Capacitance tolerance is -10% to +75%.

Datasheet Summary
Powered by GS/AI

The VPR103U016N3L is a radial leaded aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 10,000 µF, designed for low ESR applications such as switching power supply output filtering. It has a diameter of 25.4 mm, a length of 92.1 mm, and a lead spacing of 10.2 mm, with 0.040 inch diameter leads. It operates from -55 °C to +105 °C and is rated for 2,000 hours at 105 °C. At 10 kHz and 25 °C, its maximum ESR is 12 mΩ and its ripple current is 8.033 A. Capacitance tolerance is -10% to +75%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - VPR103U016N3L - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
VPR103U016N3L
Aluminum Electrolytic VPR103U016N3L
For New Design: Yes Capacitance: 10,000 µF Voltage DC: 16V Tolerance: -10%/+75% Min Temp: -55°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 8.03 A @ 10 kHz, 85°C ESR: 12 mΩ @ 10 kHz, 25°C Diameter: 25.4mm Length: 92.1mm Lead Spacing: 10.2mm
  • For New Design: Yes
  • Capacitance: 10,000 µF
  • Voltage DC: 16V
  • Tolerance: -10%/+75%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 8.03 A @ 10 kHz, 85°C
  • ESR: 12 mΩ @ 10 kHz, 25°C
  • Diameter: 25.4mm
  • Length: 92.1mm
  • Lead Spacing: 10.2mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - VPR103U016N3L-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
VPR103U016N3L-ND
Aluminum Electrolytic Capacitors VPR103U016N3L-ND
10000µF 16V Aluminum Electrolytic Capacitors Radial, Can 12mOhm @ 10kHz 2000 Hrs @ 105°C

10000µF 16V Aluminum Electrolytic Capacitors Radial, Can 12mOhm @ 10kHz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-VPR103U016N3L - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-VPR103U016N3L
Aluminum Electrolytic Capacitors 2002-VPR103U016N3L
Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Radial Leaded Aluminum Electrolytic, –55 to 105 ºC

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - VPR103U016N3L - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
VPR103U016N3L
Capacitors - Aluminum Electrolytic Capacitors VPR103U016N3L
CAP ALUM 10000UF 16V RADIAL

CAP ALUM 10000UF 16V RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number VPR103U016N3L VPR103U016N3L-ND 2002-VPR103U016N3L VPR103U016N3L
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10000 microF 10000 microF 10000 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C114U063DF1DS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C144U025DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C744U010DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details