Nexperia B.V. Datasheets for RF Transistors
RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
RF Transistors: Learn more
| Product Name | Notes |
|---|---|
| Automotive qualified logic level N-channel MOSFET in an LFPAK33 package using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101 for use in high performance automotive... | |
| Automotive qualified N-channel MOSFET using the latest Trench 9 low ohmic superjunction technology, housed in a robust LFPAK56 package. This product has been fully designed and qualified to meet AEC-Q101... | |
| Complementary N/P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Very fast... | |
| Complementary N/P-channel enhancement mode Field-Effect Transistor (FET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very... | |
| Complementary N/P-channel enhancement mode Field-Effect Transistor (FET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage... | |
| Complementary N/P-channel enhancement mode Field-Effect Transistor (FET) in very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching... | |
| Dual N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1010B-6 (SOT1216) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Leadless ultra... | |
| Dual N-channel enhancement mode Field-Effect Transistor (FET) in a ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching... | |
| Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching... | |
| Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast... | |
| Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Low threshold... | |
| Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET... | |
| Dual N-channel enhancement mode Field-Effect Transistor (FET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching... | |
| Dual P-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Low threshold... | |
| Dual P-channel enhancement mode Field-Effect Transistor (FET) in an ultra small and flat lead SOT666 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching... | |
| Dual, logic level N-channel MOSFET in an LFPAK56D package (half-bridge configuration), using Trench 9 TrenchMOS technology. This product has been designed and qualified to AEC-Q101. An internal connection is made... | |
| Logic level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using Nexperia's High Performance Automotive (HPA) TrenchMOS technology. This product has been designed and qualified to the appropriate... | |
| Logic level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using TrenchMOS technology. This product has been designed and qualified to the appropriate AEC standard for use in... | |
| Logic level N-channel enhancement mode Field-Effect Transistor (FET) in a plastic package using using Nexperia's High-Performance Automotive (HPA) TrenchMOS technology. This product has been designed and qualified to the appropriate... | |
| Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. | |
| Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive... | |
| Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. | |
| Logic level N-channel MOSFET in LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC-Q101 standard for use in high performance automotive applications. Features... | |
| Low VCEsat PNP transistor and NPN Resistor- Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat and resistor-equipped... | |
| Low VCEsat PNP transistor in a SOT883 leadless ultra small plastic package. NPN complement: PBSS2540M. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability I... | |
| Low VCEsattransistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5230T Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability I... | |
| N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching... | |
| N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast... | |
| N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching... | |
| N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast... | |
| N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching... | |
| N-channel enhancement mode Field-Effect Transistor (FET) in a leadless, ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching... | |
| N-channel enhancement mode Field-Effect Transistor (FET) in a leadless, ultra small DFN1006-3 (SOT883) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching... | |
| N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET... | |
| N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench... | |
| N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Low threshold voltage Trench... | |
| N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology ESD... | |
| N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET... | |
| N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology ESD... | |
| N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench... | |
| N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching... | |
| N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT323 (SC70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Low threshold voltage... | |
| NPN general-purpose transistors in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistors Small SMD plastic package Two different current gain selections AEC-Q101 qualified Applications... | |
| NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. Features and benefits High thermal power dissipation capability High energy efficiency due to less... | |
| NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD32C Features and benefits High thermal power dissipation capability High energy efficiency... | |
| NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD32CA Features and benefits High thermal power dissipation capability High energy efficiency... | |
| NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD42C-Q Features and benefits High thermal power dissipation capability High energy efficiency... | |
| NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD42C Features and benefits High thermal power dissipation capability High energy efficiency... | |
| NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD45H11 Features and benefits High thermal power dissipation capability High energy efficiency... | |
| NPN high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. PNP complement: MJD45H11A Features and benefits High thermal power dissipation capability High energy efficiency... | |
| NPN high-voltage low VCEsat Breakthrough In Small Signal (BISS) transistor in a medium power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low... | |
| NPN high-voltage low VCEsat in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9115Z Features and benefits High voltage Low collector-emitter saturation voltage VCEsat... | |
| NPN high-voltage low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits High voltage Low... | |
| NPN high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9215Z Features and benefits High voltage Low collector-emitter saturation voltage V... | |
| NPN high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9540Z Features and benefits High voltage Low collector-emitter saturation voltage V... | |
| NPN high-voltage low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High collector current... | |
| NPN high-voltage low VCEsat transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9115TLH Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High... | |
| NPN high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV3160Z Features and benefits Low collector-emitter saturation voltage VCEsat High... | |
| NPN high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9040Z Features and benefits High voltage Low collector-emitter saturation voltage V... | |
| NPN high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9560Z Features and benefits Low collector-emitter saturation voltage VCEsat High... | |
| NPN high-voltage low VCEsat transistor in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9040T Features and benefits High voltage Low collector-emitter saturation voltage VCEsat... | |
| NPN high-voltage low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9040X Features and benefits High voltage Low collector-emitter... | |
| NPN high-voltage low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBHV9115X Features and benefits High voltage Low collector-emitter... | |
| NPN high-voltage transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: MMBTA92 Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) Applications Telephony... | |
| NPN low VCEsat Breakthrough in Smal Signal (BISS) transitor in a medium power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage... | |
| NPN low VCEsat Breakthrough In Small Signal (BISS) transistor, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. PNP complement: PBSS5330PA. | |
| NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP113ET Features and benefits 600 mA output current capability... | |
| NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP113ZT-Q Features and benefits 600 mA output current capability... | |
| NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP113ZT Features and benefits 600 mA output current capability... | |
| NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP123ET Features and benefits 600 mA output current capability... | |
| NPN low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBRP123YT Features and benefits 600 mA output current capability... | |
| NPN low VCEsat transistor encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and soldarable side pads. PNP... | |
| NPN low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PBSS5160QA. Features and benefits Very... | |
| NPN low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PBSS5230QA. Features and benefits Very... | |
| NPN low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PBSS5260QA. Features and benefits Very... | |
| NPN low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4021PX Features and benefits Very low collector-emitter saturation voltage... | |
| NPN low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4032PX Features and benefits Very low collector-emitter saturation voltage... | |
| NPN low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4041PX Features and benefits Very low collector-emitter saturation voltage... | |
| NPN low VCEsat transistor in a medium power flat lead SOT89 plastic package. PNP complement: PBSS5320X Features and benefits SOT89 (SC-62) package Low collector-emitter saturation voltage VCEsat High... | |
| NPN low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5240Z Features and benefits Low collector-emitter saturation voltage VCEsat High collector... | |
| NPN low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5350Z Features and benefits Low collector-emitter saturation voltage High collector current capability:... | |
| NPN low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5240T Features and benefits Low collector-emitter saturation voltage High current capability Improved device... | |
| NPN low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5350T-Q Features and benefits Low collector-emitter saturation voltage VCEsat and corresponding low... | |
| NPN low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5350T Features and benefits Low collector-emitter saturation voltage VCEsat and corresponding low... | |
| NPN low VCEsat transistor in a small SOT23 plastic package. PNP complement: PBSS5160T. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and... | |
| NPN low VCEsat transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5140T Features and benefits Low collector-emitter saturation voltage High current capabilities Improved device reliability... | |
| NPN low VCEsat transistor in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5420D Features and benefits Very low collector-emitter saturation resistance Ultra low collector-emitter saturation... | |
| NPN low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4021PZ Features and benefits Very low collector-emitter saturation voltage VCEsat High... | |
| NPN low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4041PZ-Q Features and benefits Very low collector-emitter saturation voltage VCEsat High... | |
| NPN low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4041PZ Features and benefits Very low collector-emitter saturation voltage VCEsat High... | |
| NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS302PZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability... | |
| NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS303PZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current... | |
| NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS304PZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current... | |
| NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS305PZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current... | |
| NPN low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS306PZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current... | |
| NPN low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4021PT Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current... | |
| NPN low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4032PT Features and benefits Low collector-emitter saturation voltage VCEsat Optimized switching time High... | |
| NPN low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4041PT Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current... | |
| NPN low VCEsat transistor in a SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5320T-Q Features and benefits Low collector-emitter saturation voltage VCEsat and corresponding low RCEsat... | |
| NPN low VCEsat transistor in a SOT323 Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5140U Features and benefits Low collector-emitter saturation voltage High current capabilities Improved device reliability due... | |
| NPN low VCEsat transistor in a SOT457 (SC-74) plastic package. PNP complement: PBSS5350D-Q Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced... | |
| NPN low VCEsat transistor in a SOT457 (SC-74) plastic package. PNP complement: PBSS5350D Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced... | |
| NPN low VCEsat transistor in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS302PD Features and benefits Ultra low collector-emitter saturation voltage VCEsat 4 A... | |
| NPN low VCEsat transistor in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS303PD Features and benefits Low collector-emitter saturation voltage VCEsat High collector current... | |
| NPN low VCEsat transistor in a SOT883 small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS3540M Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability... | |
| NPN low VCEsat transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: I... | |
| NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS302PX Features and benefits Low collector-emitter saturation voltage VCEsat... | |
| NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS303PX. Features and benefits Low collector-emitter saturation voltage VCEsat... | |
| NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS304PX Features and benefits Low collector-emitter saturation voltage VCEsat... | |
| NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS305PX Features and benefits Low collector-emitter saturation voltage VCEsat... | |
| NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS306PX Features and benefits Low collector-emitter saturation voltage VCEsat... | |
| NPN low VCEsat transistor in a SOT89 plastic package. Features and benefits SOT89 (SC-62) package Low collector-emitter saturation voltage VCEsat High collector current capability: IC and I... | |
| NPN low VCEsat transistor in a SOT89 small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5240X Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability... | |
| NPN low VCEsat transistor in a SOT89 Surface-Mounted Devices (SMD) plastic package. PNP complement: PBSS5350X Features and benefits SOT89 (SC-62) package Low collector-emitter saturation voltage VCEsat High collector... | |
| NPN low VCEsat transistor, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and soldarable side pads. PNP... | |
| NPN low VCEsat transitor in a medium power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5360X Features and benefits Low collector-emitter saturation voltage VCEsat... | |
| NPN low VCEsattransistor in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS3540MB. Features and benefits Low collector-emitter saturation voltage VCEsat High... | |
| NPN low VCEsattransistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS4032PZ Features and benefits Low collector-emitter saturation voltage VCEsat Optimized switching... | |
| NPN low VCEsattransistor in a SOT323 (SC-70) Surface Mounted Device (SMD) plastic package. PNP complement: PBSS5160U Features and benefits Low collector-emitter saturation voltage VCEsat High collector current... | |
| NPN Resistor-Equipped Transistor (RET) family in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - PNP complement: kΩ | |
| NPN Resistor-Equipped Transistor (RET) family in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - PNP complement: kΩ | |
| NPN Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - PNP... | |
| NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: MMBT3906 Features and benefits Collector current capability IC = 200 mA Collector-emitter voltage VCEO... | |
| NPN switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PMBT2907A Features and benefits High current (max. 600 mA) Low voltage (max. 40 V) AEC-Q101 qualified... | |
| NPN transistor in a SOT23 plastic package providing ultra low VCEsat and RCEsat parameters. PNP complement: PBSS5120T Features and benefits Low collector-emitter saturation voltage VCEsat High collector... | |
| NPN transistor in a SOT23 plastic package providing ultra low VCEsat and RCEsat parameters. PNP complement: PBSS5130T Features and benefits Low collector-emitter saturation voltage VCEsat High collector... | |
| NPN/NPN low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4112PANP. PNP/PNP complement: PBSS5112PAP. Features and... | |
| NPN/NPN low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP/PNP complement: PBSS5220PAPS Features and benefits... | |
| NPN/NPN low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP/PNP complement: PBSS5260PAPS Features and benefits... | |
| NPN/NPN low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4130PANP PNP/PNP complement: PBSS5130PAP Features and benefits Very low collector-emitter saturation... | |
| NPN/NPN low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4160PANP PNP/PNP complement: PBSS5160PAP Features and benefits Very low collector-emitter saturation... | |
| NPN/NPN low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4230PANP PNP/PNP complement: PBSS5230PAP Features and benefits Very low collector-emitter saturation... | |
| NPN/NPN low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4260PANP PNP/PNP complement: PBSS5260PAP Features and benefits Very low collector-emitter saturation... | |
| NPN/NPN low VCEsat transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN/PNP complement: PBSS4160PANPS PNP/PNP complement: PBSS5160PAPS Features... | |
| NPN/NPN low VCEsat transistor pair in a SOT457 (SC-74) Surface Mounted Device (SMD) plastic package. PNP/PNP complement: PBSS5160DS Features and benefits Low collector-emitter saturation voltage VCEsat High collector... | |
| NPN/NPN Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - PNP/PNP... | |
| NPN/NPN Resistor-Equipped double Transistors (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package -... | |
| NPN/PNP general-purpose transistors in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. Features and benefits General-purpose transistor High current Reduces component count on Printed-Circuit Board (PCB) Reduces pick and... | |
| NPN/PNP low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN/NPN complement: PBSS4260PANS PNP/PNP complement: PBSS5260PAPS... | |
| NPN/PNP low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PBSS4112PAN PNP/PNP complement: PBSS5112PAP Features and benefits Very low collector-emitter saturation... | |
| NPN/PNP low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PBSS4130PAN-Q PNP/PNP complement: PBSS5130PAP-Q Features and benefits Very low collector-emitter saturation... | |
| NPN/PNP low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PBSS4160PAN PNP/PNP complement: PBSS5160PAP Features and benefits Very low collector-emitter saturation... | |
| NPN/PNP low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/NPN complement: PBSS4260PAN PNP/PNP complement: PBSS5260PAP Features and benefits Very low collector-emitter saturation... | |
| NPN/PNP low VCEsat transistor pair in a SOT457 (SC-74) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC and ICM... | |
| NPN/PNP low VCEsat transistor pair in a SOT457 (SC-74) Surface Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: I... | |
| NPN/PNP low VCEsat transistor pair in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage High current capability Replaces two SC-70... | |
| NPN/PNP low VCEsat transistor pair in an SC-74 (SOT457) plastic package. Features and benefits 600 mW total power dissipation Low collector-emitter saturation voltage High current capability Improved device reliability... | |
| NPN/PNP low VCEsat transistor pair in an SC-74 (SOT457) plastic package. Features and benefits 600 mW total power dissipation Low collector-emitter saturation voltage High current capability Improved device reliability... | |
| NPN/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN... | |
| NPN/PNP Resistor-Equipped double Transistors (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package -... | |
| P-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Trench MOSFET technology Low threshold... | |
| P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits 1.8 V RDSon rated for Low... | |
| P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Low threshold voltage Trench... | |
| P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology... | |
| P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT23 Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET... | |
| P-channel enhancement mode Field-Effect Transistor (FET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Low threshold voltage Trench... | |
| PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD31C Features and benefits High thermal power dissipation capability High energy efficiency... | |
| PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD31CA Features and benefits High thermal power dissipation capability High energy efficiency... | |
| PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD41C-Q Features and benefits High thermal power dissipation capability High energy efficiency... | |
| PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD41C Features and benefits High thermal power dissipation capability High energy efficiency... | |
| PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD44H11 Features and benefits High thermal power dissipation capability High energy efficiency... | |
| PNP high power bipolar transistor in a power DPAK, TO-252 (SOT428C) Surface-Mounted Device (SMD) plastic package. NPN complement: MJD44H11A Features and benefits High thermal power dissipation capability High energy efficiency... | |
| PNP high-voltage low VCEsat Breakthrough In Small Signal (BISS) transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low collector-emitter saturation... | |
| PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High collector... | |
| PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8140Z Features and benefits High voltage Low collector-emitter saturation voltage VCEsat... | |
| PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8215Z Features and benefits High voltage Low collector-emitter saturation voltage V... | |
| PNP high-voltage low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8560Z Features and benefits High voltage Low collector-emitter saturation voltage V... | |
| PNP high-voltage low VCEsat transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8115TLH Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High... | |
| PNP high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8115Z Features and benefits High voltage Low collector-emitter saturation voltage V... | |
| PNP high-voltage low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8540Z Features and benefits High voltage Low collector-emitter saturation voltage V... | |
| PNP high-voltage low VCEsat transistor in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8540T Features and benefits High voltage Low collector-emitter saturation voltage VCEsat... | |
| PNP high-voltage low VCEsat transistor in a SOT23 (TO-263AB) small Surface-Mounted Device (SMD) plastic package. NPN complement PBHV8115T-Q. Features and benefits High voltage Low collector-emitter saturation voltage VCEsat... | |
| PNP high-voltage low VCEsat transistor in a SOT23 (TO-263AB) small Surface-Mounted Device (SMD) plastic package. NPN complement PBHV8115T Features and benefits High voltage Low collector-emitter saturation voltage VCEsat... | |
| PNP high-voltage low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PMBTA45 Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High... | |
| PNP high-voltage low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBHV8540X Features and benefits High voltage Low collector-emitter... | |
| PNP high-voltage low VCEsat transistor in a SOT89 (SC-62) small and flat Surface-Mounted Device (SMD) plastic package. Features and benefits High voltage Low collector-emitter saturation voltage VCEsat High... | |
| PNP high-voltage transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: MMBTA42 Features and benefits Low current (max. 100 mA) High voltage (max. 300 V) AEC-Q101 qualified... | |
| PNP low VCEsat Breakthrough in Small Signal (BISS) transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits... | |
| PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBRN113ET Features and benefits 600 mA output current capability... | |
| PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBRN113ZT Features and benefits 600 mA output current capability... | |
| PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBRN123ET Features and benefits 600 mA output current capability... | |
| PNP low VCEsat Performance-Based (PB) Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBRN123YT Features and benefits 600 mA output current capability... | |
| PNP low VCEsat transistor and NPN Resistor- Equipped Transistor (RET) in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat and resistor-equipped transistor... | |
| PNP low VCEsat transistor and NPN Resistor- Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat and resistor-equipped... | |
| PNP low VCEsat transistor and NPN Resistor- Equipped Transistor (RET) in an ultra small and flat lead SOT363-3 Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat... | |
| PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat transistor and resistor-equipped... | |
| PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat (BISS) transistor and... | |
| PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface Mounted Device (SMD) plastic package. Features and benefits Low VCEsat transistor and resistor-equipped... | |
| PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat and resistor-equipped transistor in... | |
| PNP low VCEsat transistor and NPN Resistor-Equipped Transistor (RET) in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Features and benefits Low VCEsat transistor and resistor-equipped... | |
| PNP low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4021NX Features and benefits Very low collector-emitter saturation voltage... | |
| PNP low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4032NX Features and benefits Very low collector-emitter saturation voltage... | |
| PNP low VCEsat transistor in a medium power and flat lead SOT89 (SC-62) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4041NX Features and benefits Very low collector-emitter saturation voltage... | |
| PNP low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: I... | |
| PNP low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4032NZ Features and benefits Low collector-emitter saturation voltage VCEsat Optimized switching... | |
| PNP low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4021NZ Features and benefits Very low collector-emitter saturation voltage VCEsat High... | |
| PNP low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4041NZ Features and benefits Very low collector-emitter saturation voltage VCEsat High... | |
| PNP low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS302NZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current... | |
| PNP low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS303NZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current... | |
| PNP low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS305NZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current... | |
| PNP low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS306NZ Features and benefits Low collector-emitter saturation voltage VCEsat High collector current... | |
| PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4021NT Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current... | |
| PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4032NT Features and benefits Low collector-emitter saturation voltage VCEsat Optimized switching time High... | |
| PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4041NT Features and benefits Very low collector-emitter saturation voltage VCEsat High collector current... | |
| PNP low VCEsat transistor in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS302ND Features and benefits Ultra low collector-emitter saturation voltage VCEsat 4 A... | |
| PNP low VCEsat transistor in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS303ND Features and benefits Low collector-emitter saturation voltage VCEsat High collector current... | |
| PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS302NX Features and benefits Low collector-emitter saturation voltage VCEsat High... | |
| PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS303NX Features and benefits Low collector-emitter saturation voltage VCEsat High... | |
| PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS304NX Features and benefits Low collector-emitter saturation voltage VCEsat... | |
| PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS306NX Features and benefits Low collector-emitter saturation voltage VCEsat... | |
| PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS305NX Features and benefits Low collector-emitter saturation voltage VCEsat High collector... | |
| PNP Resistor-Equipped Transistor (RET) family in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN complement: kΩ | |
| PNP Resistor-Equipped Transistor (RET) family in a small SOT23 Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - NPN complement: kΩ | |
| PNP Resistor-Equipped Transistor (RET) family in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Table 1. Product overview Type number - R1 - R2 - Package - NPN... | |
| PNP switching transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: MMBT3904 Features and benefits Collector current capability IC = -200 mA Collector-emitter voltage VCEO... | |
| PNP/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN... | |
| PNP/PNP Resistor-Equipped double Transistor (RET) family in a very small SOT363-3 (SC-88) Surface-Mounted Device (SMD) plastic package. Table 1.Product overview Type number - R1 - R2 - Package - NPN/NPN... | |
| The GAN041-650WSB is a 650 V, 35 mΩ Gallium Nitride (GaN) FET in a TO-247 package. It is a normally-off device that combines Nexperia’s latest high-voltage GaN HEMT H2 technology... |
| << Prev | Next >> |