Nexperia B.V. 75V 34A MOSFET Transistor BUK9Y30-75B/C2,115

Description
MOSFET N-CH 75V 34A LFPAK56 Product overview: BUK9Y30-75B/C2,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9Y30-75B/C2,1 15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 75V 34A LFPAK56 Product overview: BUK9Y30-75B/C2,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9Y30-75B/C2,1 15 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75V 34A MOSFET Transistor
278-BUK9Y30-75B/C2,115
75V 34A MOSFET Transistor 278-BUK9Y30-75B/C2,115
MOSFET N-CH 75V 34A LFPAK56 Product overview: BUK9Y30-75B/C2,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9Y30-75B/C2,1 15 can be used for catalog matching and distributor lookup.

MOSFET N-CH 75V 34A LFPAK56 Product overview: BUK9Y30-75B/C2,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75V, 34A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75V, 34A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9Y30-75B/C2,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9Y30-75B/C2,115 - 865038-BUK9Y30-75B/C2,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9Y30-75B/C2,115
865038-BUK9Y30-75B/C2,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9Y30-75B/C2,115 865038-BUK9Y30-75B/C2,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 865038-BUK9Y30-75B/C 2,115 Series: TrenchMOS™ Features: N-Channel 34A Surface Mount LFPAK56, Power-SO8 Package: Reel - TR Package: SC-100, SOT-669 Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: LFPAK56, Power-SO8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 865038-BUK9Y30-75B/C2,115
Series: TrenchMOS™
Features: N-Channel 34A Surface Mount LFPAK56, Power-SO8
Package: Reel - TR
Package: SC-100, SOT-669
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56, Power-SO8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - BUK9Y30-75B/C2,115-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
BUK9Y30-75B/C2,115-ND
Single FETs, MOSFETs BUK9Y30-75B/C2,115-ND
N-Channel 75V 34A Surface Mount LFPAK56, Power-SO8

N-Channel 75V 34A Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9Y30-75B/C2,115 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9Y30-75B/C2,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9Y30-75B/C2,115
MOSFET N-CH 75V 34A LFPAK56

MOSFET N-CH 75V 34A LFPAK56

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-BUK9Y30-75B/C2,115 865038-BUK9Y30-75B/C2,115 BUK9Y30-75B/C2,115-ND BUK9Y30-75B/C2,115
Product Name 75V 34A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9Y30-75B/C2,115 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type Tape & Reel (TR) SOT3; LFPAK56, Power-SO8 SC-100, SOT-669 SC-100, SOT-669
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 30 Watt, 32 V GaN RF Power Transistor - T2G4003532-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 16.5 dB
View Details
2 suppliers
GaAs Fet Switches - KCB825 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF3805S-7TRL - 769350-AUIRF3805S-7TRL - Win Source Electronics
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-263; SOT3
View Details
5 suppliers