Nexperia B.V. N-channel 60 V, 7.2 mΩ logic level MOSFET in LFPAK56 BUK9Y7R2-60E,115

Description
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 60 V logic level MOSFET in an LFPAK56 (SOT669) package designed for automotive applications, conforming to AEC-Q101 with a 175 °C junction temperature rating. It has a maximum drain-source on-state resistance of 7.2 mΩ at 25 °C and 16.3 mΩ at 175 °C, supports continuous drain current up to 100 A at 25 °C, and is rated for repetitive avalanche energy up to 88.2 mJ. The gate-source threshold voltage is specified to exceed 0.5 V at 175 °C. Thermal resistance from junction to mounting base is 0.9 K/W.

Datasheet Summary
Powered by GS/AI

N-channel 60 V logic level MOSFET in an LFPAK56 (SOT669) package designed for automotive applications, conforming to AEC-Q101 with a 175 °C junction temperature rating. It has a maximum drain-source on-state resistance of 7.2 mΩ at 25 °C and 16.3 mΩ at 175 °C, supports continuous drain current up to 100 A at 25 °C, and is rated for repetitive avalanche energy up to 88.2 mJ. The gate-source threshold voltage is specified to exceed 0.5 V at 175 °C. Thermal resistance from junction to mounting base is 0.9 K/W.

Suppliers

Company
Product
Description
Supplier Links
N-channel 60 V, 7.2 mΩ logic level MOSFET in LFPAK56 - BUK9Y7R2-60E,115 - Nexperia B.V.
Nijmegen, Netherlands
N-channel 60 V, 7.2 mΩ logic level MOSFET in LFPAK56
BUK9Y7R2-60E,115
N-channel 60 V, 7.2 mΩ logic level MOSFET in LFPAK56 BUK9Y7R2-60E,115
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 Compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V Automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 Compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V Automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9Y7R2-60E,115 - 865041-BUK9Y7R2-60E,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9Y7R2-60E,115
865041-BUK9Y7R2-60E,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9Y7R2-60E,115 865041-BUK9Y7R2-60E,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 865041-BUK9Y7R2-60E, 115 Series: Automotive, AEC-Q101, TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 100A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8 Package: SC-100, SOT-669 Package: Reel - TR Mounting: Surface Mount Family Name: BUK9Y7 Categories: Discrete Semiconductor Products Case / Package: LFPAK56, Power-SO8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-11428-2-ND, 568-11428-1-ND, 1727-1814-6, 568-11428-6, BUK9Y7R2-60E,115-ND, 568-11428-6-ND, 1727-1814-2, 934067019115, 1727-1814-1, 568-11428-2, 568-11428-1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 865041-BUK9Y7R2-60E,115
Series: Automotive, AEC-Q101, TrenchMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 100A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8
Package: SC-100, SOT-669
Package: Reel - TR
Mounting: Surface Mount
Family Name: BUK9Y7
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56, Power-SO8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-11428-2-ND, 568-11428-1-ND, 1727-1814-6, 568-11428-6, BUK9Y7R2-60E,115-ND, 568-11428-6-ND, 1727-1814-2, 934067019115, 1727-1814-1, 568-11428-2, 568-11428-1

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1814-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1814-2-ND
Single FETs, MOSFETs 1727-1814-2-ND
N-Channel 60V 100A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 100A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1814-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1814-6-ND
Single FETs, MOSFETs 1727-1814-6-ND
N-Channel 60V 100A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 100A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1814-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1814-1-ND
Single FETs, MOSFETs 1727-1814-1-ND
N-Channel 60V 100A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 60V 100A (Tc) 167W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V SOIC MOSFET Transistor
278-BUK9Y7R2-60E,115
N-Channel 60 V SOIC MOSFET Transistor 278-BUK9Y7R2-60E,115
BUK9Y7R2-60E - N-channel 60 V, 7.2 mΩ logic level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK9Y7R2-60E,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9Y7R2-60E,115 can be used for catalog matching and distributor lookup.

BUK9Y7R2-60E - N-channel 60 V, 7.2 mΩ logic level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK9Y7R2-60E,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9Y7R2-60E,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9Y7R2-60E,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9Y7R2-60E,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9Y7R2-60E,115
MOSFET N-CH 60V 100A LFPAK56

MOSFET N-CH 60V 100A LFPAK56

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK9Y7R2-60E,115 865041-BUK9Y7R2-60E,115 1727-1814-2-ND 278-BUK9Y7R2-60E,115 BUK9Y7R2-60E,115
Product Name N-channel 60 V, 7.2 mΩ logic level MOSFET in LFPAK56 TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9Y7R2-60E,115 Single FETs, MOSFETs N-Channel 60 V SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 100000 milliamps
VGS(off) 10 volts
PD 167 milliwatts
Unlock Full Specs
to access all available technical data