Nexperia B.V. N-channel 80 V, 107 mΩ logic level MOSFET in LFPAK56 BUK9Y107-80EX

Description
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 80 V, 107 mΩ logic level MOSFET in an LFPAK56 (Power SO8) package, designed for high performance automotive applications. The device is AEC Q101 compliant, rated for a maximum junction temperature of 175 °C, and supports repetitive avalanche operation. It has a drain-source on-state resistance of 89.7 mΩ at 25 °C with V_GS = 5 V and I_D = 5 A, and a continuous drain current of 11.8 A at 25 °C. The gate-source voltage range is -10 V to 10 V, and it features true logic level operation with V_GS(th) > 0.5 V at 175 °C.

Datasheet Summary
Powered by GS/AI

N-channel 80 V, 107 mΩ logic level MOSFET in an LFPAK56 (Power SO8) package, designed for high performance automotive applications. The device is AEC Q101 compliant, rated for a maximum junction temperature of 175 °C, and supports repetitive avalanche operation. It has a drain-source on-state resistance of 89.7 mΩ at 25 °C with V_GS = 5 V and I_D = 5 A, and a continuous drain current of 11.8 A at 25 °C. The gate-source voltage range is -10 V to 10 V, and it features true logic level operation with V_GS(th) > 0.5 V at 175 °C.

Suppliers

Company
Product
Description
Supplier Links
N-channel 80 V, 107 mΩ logic level MOSFET in LFPAK56 - BUK9Y107-80EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 80 V, 107 mΩ logic level MOSFET in LFPAK56
BUK9Y107-80EX
N-channel 80 V, 107 mΩ logic level MOSFET in LFPAK56 BUK9Y107-80EX
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C
Supplier's Site Datasheet
Singapore, Singapore
N-Channel 80 V SOIC MOSFET Transistor
278-BUK9Y107-80EX
N-Channel 80 V SOIC MOSFET Transistor 278-BUK9Y107-80EX
BUK9Y107-80E - N-channel 80 V, 107 mΩ logic level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK9Y107-80EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9Y107-80EX can be used for catalog matching and distributor lookup.

BUK9Y107-80E - N-channel 80 V, 107 mΩ logic level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK9Y107-80EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 80 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9Y107-80EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-1119-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1119-2-ND
Single FETs, MOSFETs 1727-1119-2-ND
N-Channel 80V 11.8A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 11.8A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1119-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1119-6-ND
Single FETs, MOSFETs 1727-1119-6-ND
N-Channel 80V 11.8A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 11.8A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1119-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1119-1-ND
Single FETs, MOSFETs 1727-1119-1-ND
N-Channel 80V 11.8A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8

N-Channel 80V 11.8A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9Y107-80EX - 865032-BUK9Y107-80EX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9Y107-80EX
865032-BUK9Y107-80EX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9Y107-80EX 865032-BUK9Y107-80EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 865032-BUK9Y107-80EX Series: TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 80 V 11.8A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8 Package: SC-100, SOT-669 Package: Reel - TR Mounting: Surface Mount Family Name: BUK9Y107 Categories: Discrete Semiconductor Products Case / Package: LFPAK56, Power-SO8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-10274-6-ND, 1727-1119-2, 568-10274-2-ND, 1727-1119-1, BUK9Y107-80EX-ND, 568-10274-1, 568-10274-2, 1727-1119-6, 934067598115, 568-10274-1-ND, 568-10274-6

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 865032-BUK9Y107-80EX
Series: TrenchMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 80 V 11.8A (Tc) 37W (Tc) Surface Mount LFPAK56, Power-SO8
Package: SC-100, SOT-669
Package: Reel - TR
Mounting: Surface Mount
Family Name: BUK9Y107
Categories: Discrete Semiconductor Products
Case / Package: LFPAK56, Power-SO8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-10274-6-ND, 1727-1119-2, 568-10274-2-ND, 1727-1119-1, BUK9Y107-80EX-ND, 568-10274-1, 568-10274-2, 1727-1119-6, 934067598115, 568-10274-1-ND, 568-10274-6

Buy Now Datasheet
Mosfet Transistor, N Channel, 11.8 A, 80 V, 0.0824 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia - 90W4302 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 11.8 A, 80 V, 0.0824 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia
90W4302
Mosfet Transistor, N Channel, 11.8 A, 80 V, 0.0824 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia 90W4302
MOSFET Transistor, N Channel, 11.8 A, 80 V, 0.0824 ohm, 10 V, 1.7 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 11.8 A, 80 V, 0.0824 ohm, 10 V, 1.7 V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-channel 80 V 107 mo FET

MOSFET N-channel 80 V 107 mo FET

Buy Now Datasheet
Single FETs, MOSFETs - BUK9Y107-80EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK9Y107-80EX
Single FETs, MOSFETs BUK9Y107-80EX
MOSFET N-CH 80V 11.8A LFPAK56

MOSFET N-CH 80V 11.8A LFPAK56

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9Y107-80EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9Y107-80EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9Y107-80EX
MOSFET N-CH 80V 11.8A LFPAK56

MOSFET N-CH 80V 11.8A LFPAK56

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number BUK9Y107-80EX 278-BUK9Y107-80EX 1727-1119-2-ND 865032-BUK9Y107-80EX 90W4302 BUK9Y107-80EX BUK9Y107-80EX BUK9Y107-80EX
Product Name N-channel 80 V, 107 mΩ logic level MOSFET in LFPAK56 N-Channel 80 V SOIC MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9Y107-80EX Mosfet Transistor, N Channel, 11.8 A, 80 V, 0.0824 Ohm, 10 V, 1.7 V Rohs Compliant Nexperia MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 80 volts 80 volts
IDSS 11800 milliamps 11800 milliamps
VGS(off) 10 volts
PD 37 milliwatts 37000 milliwatts
Unlock Full Specs
to access all available technical data