60 V, 7 A NPN low VCEsat transistor in a SOT223 (SC-73) surface-mounted plastic package, measuring 6.5 mm × 3.5 mm × 1.65 mm, with a collector-emitter saturation resistance of 17.5 mΩ at 6 A collector current and 600 mA base current. Rated for a peak collector current of 15 A and a maximum junction temperature of 150 °C. Qualified to AEC-Q101 for automotive applications.
NPN low VCEsat transistor in a SOT223 (SC-73) medium power Surface-Mounted Device (SMD) plastic package.
PNP complement: PBSS4041PZ-Q
Features and benefits
Applications
60 V, 7 A NPN low VCEsat transistor
TRANS NPN 60V 7A SOT-223
TRANS NPN 60V 7A SOT-223
TRANS NPN 60V 7A SOT-223
| Nexperia B.V. | Rochester Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors |
| Product Number | PBSS4041NZ-QX | PBSS4041NZ-QX | 1727-PBSS4041NZ-QXTR-ND |
| Product Name | 60 V, 7 A NPN low VCEsat transistor | Single Bipolar Transistors | |
| Package Type | SOT223; SOT223 SOT223 | SOT223 | SOT223; TO-261-4, TO-261AA |