Nexperia B.V. Datasheets for RF Transistors
RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
RF Transistors: Learn more
| Product Name | Notes |
|---|---|
| 100 mA NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 100 mA... | |
| 100 mA NPN Resistor-Equipped Transistor (RET) family in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - R1 -... | |
| 100 mA NPN Resistor-Equipped Transistor (RET) family in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - R1 -... | |
| 100 mA PNP Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 100 mA... | |
| 100 mA PNP Resistor-Equipped Transistor (RET) family in an ultra small DFN1110D-3 (SOT8015) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - R1 -... | |
| 100 mA PNP Resistor-Equipped Transistor (RET) family in an ultra small DFN1412D-3 (SOT8009) leadless Surface-Mounted Device (SMD) plastic package with side-wettable flanks. Table 1.Product overview Type number - R1 -... | |
| 500 mA NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Built-in bias resistors Reduces component count Simplifies circuit design Reduces pick and... | |
| 500 mA NPN Resistor-Equipped Transistors (RET) family. Features and benefits Built-in bias resistors Simplifies circuit design 500 mA output current capability Reduces component count Reduces pick and place costs AEC-Q101... | |
| 500 mA PNP Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD113ZT. Features and benefits 500 mA output current capability Reduces pick and... | |
| 500 mA PNP Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD123TT. Features and benefits 500 mA output current capability Reduces component count... | |
| 500 mA PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD113ET Features and benefits 500 mA output current capability Reduces pick and place... | |
| 500 mA PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD123ET Features and benefits 500 mA output current capability Reduces pick and place... | |
| NPN 500 mA Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113ZT Features and benefits Built-in bias resistors Reduces component count Simplifies circuit design... | |
| NPN low VCEsat Breakthrough In Small Signal (BISS) transistor, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. PNP complement: PBSS5560PA. | |
| NPN low VCEsat Breakthrough In Small Signal (BISS) transistor, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. PNP complement: PBSS5580PA. | |
| NPN low VCEsat Breakthrough In Small Signal (BISS) transistor, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. PNP complement: PBSS5630PA. | |
| NPN low VCEsat Breakthrough In Small Signal (BISS) transistor, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. PNP complement: PBSS9410PA. | |
| NPN low VCEsat transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. PNP complement: PBSS4260QA. Features and benefits Very... | |
| NPN low VCEsat transistor in a plastic SOT457 (SC-74) Surface Mounted Device (SMD) plastic package. Features and benefits SOT457 package Low collector-emitter saturation voltage VCEsat High collector current... | |
| NPN low VCEsat transistor in a small SOT223 Surface Mounted Device (SMD) plastic package. PNP complement: PBSS5540Z Features and benefits Low collector-emitter saturation voltage High current capabilities Improved device... | |
| NPN low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS9110T Features and benefits Low collector-emitter saturation voltage VCEsat High collector current... | |
| NPN low VCEsat transistor in a SOT457 (SC-74) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5440D Features and benefits Ultra low collector-emitter saturation voltage VCEsat 4 A... | |
| NPN low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead plastic package. PNP complement: PBSS5480X Features and benefits High hFE and low VCEsat at... | |
| NPN low VCEsat transistor in a SOT89 (SC-62/ TO-243) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS9110X. Features and benefits SOT89 package Low collector-emitter saturation voltage VCEsat... | |
| NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5540X Features and benefits High hFE and low V... | |
| NPN low VCEsat transistor in a SOT89 small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS5240X Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability... | |
| NPN low VCEsat transistor, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. PNP complement: PBSS5620PA Features and benefits Low collector-emitter... | |
| NPN low VCEsattransistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS9110Z Features and benefits Low collector-emitter saturation voltage VCEsat High collector current... | |
| NPN low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device (SMD) plastic package. PNP complement: PBSS5520X Features and benefits High hFE and low VCEsat... | |
| NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type mumber - R1... | |
| NPN Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type number - R1... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114EMB. Features and benefits 100 mA output current capability Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114TMB. Features and benefits 100 mA output current capability Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114YMB. Features and benefits 100 mA output current capability Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA115TMB. Features and benefits 100 mA output current capability Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123JMB. Features and benefits 100 mA output current capability Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123TMB. Features and benefits 100 mA output current capability Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123YMB. Features and benefits 100 mA output current capability Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124EMB. Features and benefits 100 mA output current capability Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124TMB. Features and benefits 100 mA output current capability Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124XMB. Features and benefits 100 mA output current capability Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144TMB. Features and benefits 100 mA output current capability Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144VMB. Features and benefits 100 mA output current capability Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144WMB. Features and benefits 100 mA output current capability Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA115EMB Features and benefits 20 mA output current capability Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123EMB. Features and benefits 100 mA output current capability Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143TMB Features and benefits 100 mA output current capability Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114TM Features and benefits Built-in bias resistors Simplifies circuit design 100 mA... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA115TM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123JM Features and benefits 100 mA output current capability Built-in bias resistors... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123TM Features and benefits 100 mA output current capability Built-in bias resistors... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123YM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124EM Features and benefits 100 mA output current capability Built-in bias resistors... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124TM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143EM Features and benefits 100 mA output current capability Built-in bias resistors... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143XM Features and benefits 100 mA output current capability Built-in bias resistors... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143ZM Features and benefits 100 mA output current capability Built-in bias resistors... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144EM Features and benefits 100 mA output current capability Built-in bias resistors... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883B Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143EMB. Features and benefits 100 mA output current capability Reduces component count Built-in... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883B Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143XMB. Features and benefits 100 mA output current capability Reduces component count Built-in... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883B Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143ZMB. Features and benefits 100 mA output current capability Reduces component count Built-in... | |
| NPN Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883B Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144EMB Features and benefits 100 mA output current capability Reduces component count Built-in... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123ET Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114YT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123JT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124ET-Q Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124ET Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143ET Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143ZT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144ET Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB123YT Features and benefits Built-in bias resistors Simplifies circuit design 500 mA output current... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB143ET Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB143XT Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick and place costs... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114ET-Q Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114ET Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114TT Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output current capability... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA115ET Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA115TT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123TT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123YT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124TT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124XT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143XT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144TT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144VT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144WT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB114ET Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB123ET Features and benefits Built-in bias resistors Simplifies circuit design 500 mA output current capability... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123EU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces... | |
| NPN Resistor-Equipped Transistor (RET) in a small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114YM Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit... | |
| NPN Resistor-Equipped Transistor (RET) in a ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT23 Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143TT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114TU Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA114YU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA115EU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA115TU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123JU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123TU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123YU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124TU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124XU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143TU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143XU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143ZU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144TU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144VU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144WU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB113ZU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB114EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB123EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB123YU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTB143EU Features and benefits 500 mA output current capability Built-in bias resistors Simplifies... | |
| NPN Resistor-Equipped Transistor (RET) in a very small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA143TM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count... | |
| NPN Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface Mounted Device (SMD) plastic package. PNP complement: PDTA144TM Features and benefits Built-in bias resistors Simplifies circuit design Reduces... | |
| NPN Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface Mounted Device (SMD) plastic package. PNP complement: PDTA144VM Features and benefits Built-in bias resistors Simplifies circuit design Reduces... | |
| NPN Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA115EM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component... | |
| NPN Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA123EM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component... | |
| NPN Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA124XM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component... | |
| NPN Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. PNP complement: PDTA144WM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component... | |
| PNP low VCEsat Breakthrough In Small Signal (BISS) transistor in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN complement:... | |
| PNP low VCEsat Breakthrough In Small Signal (BISS) transistor, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. NPN complement: PBSS4330PA. | |
| PNP low VCEsat Breakthrough In Small Signal (BISS) transistor, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. NPN complement: PBSS4560PA. | |
| PNP low VCEsat Breakthrough In Small Signal (BISS) transistor, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. NPN complement: PBSS4580PA. | |
| PNP low VCEsat Breakthrough In Small Signal (BISS) transistor, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. NPN complement: PBSS4620PA. | |
| PNP low VCEsat Breakthrough In Small Signal (BISS) transistor, encapsulated in an ultra thin SOT1061 leadless small Surface-Mounted Device (SMD) plastic package with medium power capability. NPN complement: PBSS4630PA. | |
| PNP low VCEsat transistor in a medium power flat lead SOT89 plastic package. NPN complement: PBSS4320X Features and benefits SOT89 (SC-62) package Low collector-emitter saturation voltage VCEsat High... | |
| PNP low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: I... | |
| PNP low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4350Z Features and benefits Low collector-emitter saturation voltage VCEsat High collector... | |
| PNP low VCEsat transistor in a medium power SOT223 (SC-73) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4360Z Features and benefits Low collector-emitter saturation voltage VCEsat High collector... | |
| PNP low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: IC... | |
| PNP low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4240T Features and benefits Low collector-emitter saturation voltage High current capability Improved device... | |
| PNP low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4320T Features and benefits Low collector-emitter saturation voltage VCEsat and corresponding low... | |
| PNP low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4350T Features and benefits Low collector-emitter saturation voltage VCEsat and corresponding low... | |
| PNP low VCEsat transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: IC and... | |
| PNP low VCEsat transistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Small SMD plastic package Low collector-emitter saturation voltage VCEsat High collector current... | |
| PNP low VCEsat transistor in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4350D Features and benefits Low collector-emitter saturation voltage VCEsat High current capability... | |
| PNP low VCEsat transistor in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4420D Features and benefits Very low collector-emitter saturation resistance Ultra low collector-emitter saturation... | |
| PNP low VCEsat transistor in a SOT223 (SC-73) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS8110Z Features and benefits Low collector-emitter saturation voltage VCEsat High collector current... | |
| PNP low VCEsat transistor in a SOT223 plastic package. NPN complement: PBSS4540Z Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced heat... | |
| PNP low VCEsat transistor in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4140T Features and benefits Low collector-emitter saturation voltage VCEsat High collector current... | |
| PNP low VCEsat transistor in a SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS8110T Features and benefits Low collector-emitter saturation voltage VCEsat and corresponding low RCEsat... | |
| PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: IC and... | |
| PNP low VCEsat transistor in a SOT23 small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4230T Features and benefits Low collector-emiter saturation voltage VCEsat High collector current capability:... | |
| PNP low VCEsat transistor in a SOT457 (SC-74) plastic package. Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due to reduced heat generation Applications... | |
| PNP low VCEsat transistor in a SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4250X Features and benefits Low collector-emitter saturation voltage VCEsat High collector... | |
| PNP low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead plastic package. NPN complement: PBSS4520X Features and benefits High hFE and low VCEsat at... | |
| PNP low VCEsat transistor in a SOT89 (SC-62) medium power and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage VCEsat High collector... | |
| PNP low VCEsat transistor in a SOT89 (SC-62/TO-243) small and flat lead Surface-Mounted Device(SMD) plastic package. NPN complement: PBSS4540X Features and benefits Low collector-emitter saturation voltage VCEsat High... | |
| PNP low VCEsat transistor in a SOT89 Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4350X Features and benefits SOT89 (SC-62) package Low collector-emitter saturation voltage VCEsat High collector... | |
| PNP low VCesat transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Low collector-emitter saturation voltage High current capability Improved device reliability due... | |
| PNP low VCEsat transistor in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4160U Features and benefits Low collector-emitter saturation voltage VCEsat High collector... | |
| PNP low VCEsat transistor, encapsulated in an DFN2020D-3 (SOT1061D) ultra thin leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and solderable side pads. NPN... | |
| PNP low VCEsat transistor, encapsulated in an ultra thin DFN2020D-3 (SOT1061D) leadless small Surface-Mounted Device (SMD) plastic package with medium power capability and visible and soldarable side pads. NPN... | |
| PNP low VCEsat transitor in a medium power SOT89 (SC-62) flat lead Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4360X Features and benefits Low collector-emitter saturation voltage VCEsat... | |
| PNP low VCEsat(BISS) transistor in a SOT89 (SC-62) plastic package. NPN complement: PBSS4480X. Features and benefits High hFE and low VCEsat at high current operation High... | |
| PNP low VCEsattransistor in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4120T Features and benefits Small SMD plastic package Low collector-emitter saturation voltage VCEsat... | |
| PNP low VCEsat Breakthrough In Small Signal (BISS) transistor in a SOT89 (SC-62/ TO-243) SMD plastic package. NPN complement: PBSS8110X. Features and benefits SOT89 package Low collector-emitter saturation voltage V... | |
| PNP low VCEsat single bipolar PNP transistor in a SOT457 (SC-74) SMD plastic package. NPN complement: PBSS4440D Features and benefits Ultra low collector-emitter saturation voltage VCEsat 4 A continuous collector... | |
| PNP low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4160T-Q Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC... | |
| PNP low VCEsat transistor in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4160T Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability IC... | |
| PNP Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits 500 mA output current... | |
| PNP Resistor-Equipped Transistor (RET) family in a leadless ultra small DFN1010D-3 (SOT1215) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Table 1.Product overview Type number - R1... | |
| PNP Resistor-Equipped Transistor (RET) family in Surface-Mounted Device (SMD) plastic packages. Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless small SOT23 Surface-Mounted Device (SMD) plastic package. Features and benefits Built-in bias resistors Reduces component count Simplifies circuit design Reduces pick and place... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123JT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC113ZMB. Features and benefits 100 mA output current capability Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC114TMB. Features and benefits 100 mA output current capability Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC114YMB. Features and benefits 100 mA output current capability Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC115EMB. Features and benefits 20 mA output current capability Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC115TMB. Features and benefits 100 mA output current capability Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123EMB. Features and benefits 100 mA output current capability Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123TMB. Features and benefits 100 mA output current capability Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123YMB Features and benefits 100 mA output current capability Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124EMB. Features and benefits 100 mA output current capability Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124TMB. Features and benefits 100 mA output current capability Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124XMB. Features and benefits 100 mA output current capability Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143EMB. Features and benefits 100 mA output current capability Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC144EMB. Features and benefits 100 mA output current capability Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC144TMB. Features and benefits 100 mA output current capability Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC144VMB. Features and benefits 100 mA output current capability Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC144WMB. Features and benefits 100 mA output current capability Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC113EMB. Features and benefits 100 mA output current capability Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC114EMB Features and benefits 100 mA output current capability Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123JMB Features and benefits 100 mA output current capability Simplifies circuit design... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small DFN1006B-3 (SOT883B) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143TMB Features and benefits 100 mA output current capability Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (DFN1006-3) Surface-Mounted Device(SMD) plastic package. NPN complement: PDTC114YM Features and benefits 100 mA output current capability Built-in bias resistors Simplifies... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. Features and benefits Built-in bias resistors Reduces component count Simplifies circuit design Reduces pick... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC114EM Features and benefits 100 mA output current capability Built-in bias resistors... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123JM Features and benefits 100 mA output current capability Built-in bias resistors... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123YM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143EM Features and benefits 100 mA output current capability Built-in bias resistors... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC144EM Features and benefits 100 mA output current capability Built-in bias resistors... | |
| PNP Resistor-Equipped Transistor (RET) in a leadless ultra small SOT883B Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143XMB. Features and benefits 100 mA output current capability Reduces component count Built-in... | |
| PNP Resistor-Equipped Transistor (RET) in a small leadless SOT323 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123JU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC114ET Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD123YT Features and benefits 500 mA output current capability Reduces pick and place costs... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC113ET Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC114TT Features and benefits 100 mA output current capability Built-in bias resistors Simplified circuit design... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC115ET Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC115TT Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123ET Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123TT Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123YT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces pick... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124ET Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124TT Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124XT Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output current capability... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143ET Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143XT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143ZT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC144ET Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD114ET Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143ET Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143XT Features and benefits 500 mA output current capability Built-in bias resistors Simplifies circuit design... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT23 Surface-Mounted Device(SMD) plastic package. NPN complement: PDTC114YT Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit design Reduces... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC114EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit... | |
| PNP Resistor-Equipped Transistor (RET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143ZU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit... | |
| PNP Resistor-Equipped Transistor (RET) in a ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC115EM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123EM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT23 Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143TT Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count Reduces... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) in Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143XU Features and benefits 100 mA output current capability Built-in bias resistors... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. Features and benefits Built-in bias resistors Reduces component count Simplifies circuit design Reduces pick and... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC113EU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC114TU Features and benefits 100 mA output current capability Built-in bias resistors Simplified... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC115EU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC115TU Features and benefits Built-in bias resistors Simplified circuit design Reduction of component... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123EU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123TU Features and benefits Built-in bias resistors Simplified circuit design Reduction of component... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123YU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124TU Features and benefits Built-in bias resistors Simplified circuit design Reduction of component... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124XU Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143TU Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC144EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD113EU Features and benefits 500 mA output current capability Reduces pick and place... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD113ZU Features and benefits 500 mA output current capability Reduces pick and place... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD114EU Features and benefits 500 mA output current capability Reduces pick and place... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD123EU Features and benefits 500 mA output current capability Reduces pick and place... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD123YU Features and benefits 500 mA output current capability Reduces pick and place... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143EU Features and benefits 500 mA output current capability Reduces pick and place... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTD143XU Features and benefits 500 mA output current capability Reduces pick and place... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT323 (SC-70) Surface-Mounted Device(SMD) plastic package. NPN complement: PDTC114YU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies circuit... | |
| PNP Resistor-Equipped Transistor (RET) in a very small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143TM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component count... | |
| PNP Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC113EM Features and benefits Built-in bias resistors Simplifies circuit design Reduces component... | |
| PNP Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC114TM Features and benefits 100 mA output current capability Built-in bias resistors... | |
| PNP Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC115TM Features and benefits Built-in bias resistors Simplified circuit design Reduction of... | |
| PNP Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC123TM Features and benefits Built-in bias resistors Simplified circuit design Reduction of... | |
| PNP Resistor-Equipped Transistor (RET) in an leadless ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124TM Features and benefits Built-in bias resistors Simplified circuit design Reduction of... | |
| PNP Resistor-Equipped Transistor (RET) in an ultra small SOT883 (SC-101) in Surface-Mounted Device (SMD) plastic package. NPN-complement: PDTC143XM Features and benefits 100 mA output current capability Built-in bias resistors Simplifies... | |
| PNP Resistor-Equipped Transistor (RET) in an ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC124XM Features and benefits Built-in bias resistors Simplifies circuit design 100 mA output... | |
| PNP Resistor-Equipped Transistor (RET) in an ultra small SOT883 (SC-101) Surface-Mounted Device (SMD) plastic package. NPN complement: PDTC143ZM Features and benefits 100 mA output current capability Built-in bias resistors Simplifies... | |
| PNP Resistor-Equipped Transistor (RET) in an ultra small SOT883 (SC-101) Surface-MountedDevic e (SMD) plastic package. NPN complement: PDTC124EU Features and benefits 100 mA output current capability Built-in bias resistors Simplifies... | |
| PNP resistor-equipped transistor (see �Simplified outline, symbol and pinning� for package details). Features and benefits Built-in bias resistors Simplified circuit design Reduction of component count Reduced pick and place costs. | |
| PNP resistor-equipped transistors. Features and benefits Built-in bias resistors Reduces component count Simplifies circuit design Reduces pick and place costs AEC-Q101 qualified Applications General purpose switching and amplification Circuit drivers... | |
| PNP transistor in a SOT23 plastic package offering ultra low VCEsat and RCEsat parameters. Features and benefits Low collector-emitter saturation voltage VCEsat High collector current capability: I... | |
| PNP transistor providing low VCEsat and high current capability in a SOT666 ultra small Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4240V Features and benefits Low collector-emitter saturation voltage... | |
| PNP/PNP low VCEsat Breakthrough In Small Signal (BISS) double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features... | |
| PNP/PNP low VCEsat double transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4160PANP NPN/NPN complement: PBSS4160PAN Features and benefits Very low collector-emitter... | |
| PNP/PNP low VCEsat double transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4230PANP NPN/NPN complement: PBSS4230PAN Features and benefits Very low collector-emitter... | |
| PNP/PNP low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. Features and benefits Very low collector-emitter... | |
| PNP/PNP low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN/NPN complement: PBSS4220PANS Features and benefits... | |
| PNP/PNP low VCEsat double transistor in a leadless medium power DFN2020D-6 (SOT1118D) Surface-Mounted Device (SMD) plastic package with visible and solderable side pads. NPN/NPN complement: PBSS4260PANS Features and benefits... | |
| PNP/PNP low VCEsat transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4130PANP NPN/NPN complement: PBSS4130PAN Features and benefits Very low collector-emitter saturation... | |
| PNP/PNP low VCEsat transistor pair in a small SOT457 (SC-74) Surface-Mounted Device (SMD) plastic package. NPN complement: PBSS4160DS Features and benefits Low collector-emitter saturation voltage VCEsat High collector... | |
| PNP/PNP low VCEsat double transistor in a leadless medium power DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. NPN/PNP complement: PBSS4260PANP NPN/NPN complement: PBSS4260PAN Features and benefits Very low collector-emitter saturation... |
| << Prev | Next >> |