Nexperia B.V. 30 V, 350 mA dual N-channel Trench MOSFET NX3008NBKSH

Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Low threshold voltage Trench MOSFET technology ESD protection up to 2 kV AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Low threshold voltage Trench MOSFET technology ESD protection up to 2 kV AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. The device has a drain-source voltage rating of 30 V, a continuous drain current of 350 mA per transistor at 25 °C, and a drain-source on-state resistance of 1 Ω to 1.4 Ω at 4.5 V gate-source voltage. It features ESD protection up to 2 kV and is AEC-Q101 qualified for automotive applications. The package measures 2.1 mm × 1.25 mm × 0.95 mm.

Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. The device has a drain-source voltage rating of 30 V, a continuous drain current of 350 mA per transistor at 25 °C, and a drain-source on-state resistance of 1 Ω to 1.4 Ω at 4.5 V gate-source voltage. It features ESD protection up to 2 kV and is AEC-Q101 qualified for automotive applications. The package measures 2.1 mm × 1.25 mm × 0.95 mm.

Suppliers

Company
Product
Description
Supplier Links
30 V, 350 mA dual N-channel Trench MOSFET - NX3008NBKSH - Nexperia B.V.
Nijmegen, Netherlands
30 V, 350 mA dual N-channel Trench MOSFET
NX3008NBKSH
30 V, 350 mA dual N-channel Trench MOSFET NX3008NBKSH
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Low threshold voltage Trench MOSFET technology ESD protection up to 2 kV AEC-Q101 qualified Applications Relay driver High-speed line driver Low-side load switch Switching circuits

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Very fast switching
  • Low threshold voltage
  • Trench MOSFET technology
  • ESD protection up to 2 kV
  • AEC-Q101 qualified

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
FET, MOSFET Arrays - 1727-2726-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2726-2-ND
FET, MOSFET Arrays 1727-2726-2-ND
Mosfet Array 2 N-Channel (Dual) 30V 350mA (Ta) 445mW Surface Mount 6-TSSOP

Mosfet Array 2 N-Channel (Dual) 30V 350mA (Ta) 445mW Surface Mount 6-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - 1727-2726-1-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2726-1-ND
FET, MOSFET Arrays 1727-2726-1-ND
Mosfet Array 2 N-Channel (Dual) 30V 350mA (Ta) 445mW Surface Mount 6-TSSOP

Mosfet Array 2 N-Channel (Dual) 30V 350mA (Ta) 445mW Surface Mount 6-TSSOP

Buy Now Datasheet
FET, MOSFET Arrays - 1727-2726-6-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-2726-6-ND
FET, MOSFET Arrays 1727-2726-6-ND
Mosfet Array 2 N-Channel (Dual) 30V 350mA (Ta) 445mW Surface Mount 6-TSSOP

Mosfet Array 2 N-Channel (Dual) 30V 350mA (Ta) 445mW Surface Mount 6-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET NX3008NBKS/SC-88/REE L 7" Q3/T4

MOSFET NX3008NBKS/SC-88/REEL 7" Q3/T4

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NX3008NBKSH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NX3008NBKSH
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NX3008NBKSH
MOSFET 2N-CH 30V 0.35A 6TSSOP

MOSFET 2N-CH 30V 0.35A 6TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NX3008NBKSH 1727-2726-2-ND NX3008NBKSH NX3008NBKSH
Product Name 30 V, 350 mA dual N-channel Trench MOSFET FET, MOSFET Arrays MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 350000 milliamps
VGS(off) 8 volts
PD 280 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistor - BC847CM,315 - Nexperia B.V.
Specs
Package Type SOT883 SOT883
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
Single FETs, MOSFETs - 568-9811-5-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-220; TO-220-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
8 suppliers
45 V, 500 mA NPN general-purpose transistors - BC817W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 500 milliamps
VCEO 45 volts
View Details
3 suppliers