Nexperia B.V. N-channel 100 V, 43 mΩ logic level MOSFET in LFPAK33 BUK9M43-100EX

Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 100 V logic level MOSFET in LFPAK33 package designed for automotive applications, rated for 175 °C junction temperature and compliant with AEC-Q101. It has a drain-source on-state resistance of 35 to 43 mΩ at 5 V gate voltage and 25 °C, with continuous drain current of 25 A at 25 °C mounting base temperature and 75 W total power dissipation. The device features repetitive avalanche ruggedness with non-repetitive avalanche energy rating of 44 mJ and true logic level gate threshold exceeding 0.5 V at 175 °C. The LFPAK33 package has a single-ended surface-mounted configuration with eight leads and a drain-mounted base.

Datasheet Summary
Powered by GS/AI

N-channel 100 V logic level MOSFET in LFPAK33 package designed for automotive applications, rated for 175 °C junction temperature and compliant with AEC-Q101. It has a drain-source on-state resistance of 35 to 43 mΩ at 5 V gate voltage and 25 °C, with continuous drain current of 25 A at 25 °C mounting base temperature and 75 W total power dissipation. The device features repetitive avalanche ruggedness with non-repetitive avalanche energy rating of 44 mJ and true logic level gate threshold exceeding 0.5 V at 175 °C. The LFPAK33 package has a single-ended surface-mounted configuration with eight leads and a drain-mounted base.

Suppliers

Company
Product
Description
Supplier Links
N-channel 100 V, 43 mΩ logic level MOSFET in LFPAK33 - BUK9M43-100EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 100 V, 43 mΩ logic level MOSFET in LFPAK33
BUK9M43-100EX
N-channel 100 V, 43 mΩ logic level MOSFET in LFPAK33 BUK9M43-100EX
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V, 24 V and 48 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V, 24 V and 48 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2582-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2582-6-ND
Single FETs, MOSFETs 1727-2582-6-ND
N-Channel 100V 25A (Tc) 80W (Tc) Surface Mount LFPAK33

N-Channel 100V 25A (Tc) 80W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2582-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2582-2-ND
Single FETs, MOSFETs 1727-2582-2-ND
N-Channel 100V 25A (Tc) 80W (Tc) Surface Mount LFPAK33

N-Channel 100V 25A (Tc) 80W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2582-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2582-1-ND
Single FETs, MOSFETs 1727-2582-1-ND
N-Channel 100V 25A (Tc) 80W (Tc) Surface Mount LFPAK33

N-Channel 100V 25A (Tc) 80W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Singapore, Singapore
N-Channel 100 V MOSFET Transistor
278-BUK9M43-100EX
N-Channel 100 V MOSFET Transistor 278-BUK9M43-100EX
BUK9M43-100E - N-channel 100 V, 43 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M43-100EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M43-100EX can be used for catalog matching and distributor lookup.

BUK9M43-100E - N-channel 100 V, 43 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M43-100EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M43-100EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1325284-BUK9M43-100EX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1325284-BUK9M43-100EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1325284-BUK9M43-100EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1325284-BUK9M43-100E X Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Reel - TR Standard Package: 1,500 Mounting: Surface Mount Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 100 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 43mOhm @ 5A, 10V Vgs(th) (Max) @ Id: 2.1V @ 1mA Power Dissipation (Max): 80W (Tc) Supplier Device Package: LFPAK33 Gate Charge (Qg) (Max) @ Vgs: 20.2 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 2309 pF @ 25 V Vgs (Max): ±10V Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: SOT-1210, 8-LFPAK33 (5-Lead) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 1727-2582-6,93407007 1115,568-13026-1-ND, 568-13026-2-ND,1727- 2582-1,568-13026-1,5 68-13026-2,BUK9M43-1 00E,115,568-13026-6- ND,BUK9M43-100EX-ND, 568-13026-6,1727-258 2-2 Base Product Number: BUK9M43 Drive Voltage (Max Rds On, Min Rds On): 5V RoHS Status: ROHS3 Compliant

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1325284-BUK9M43-100EX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Reel - TR
Standard Package: 1,500
Mounting: Surface Mount
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 100 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Rds On (Max) @ Id, Vgs: 43mOhm @ 5A, 10V
Vgs(th) (Max) @ Id: 2.1V @ 1mA
Power Dissipation (Max): 80W (Tc)
Supplier Device Package: LFPAK33
Gate Charge (Qg) (Max) @ Vgs: 20.2 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 2309 pF @ 25 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: SOT-1210, 8-LFPAK33 (5-Lead)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 1727-2582-6,934070071115,568-13026-1-ND,568-13026-2-ND,1727-2582-1,568-13026-1,568-13026-2,BUK9M43-100E,115,568-13026-6-ND,BUK9M43-100EX-ND,568-13026-6,1727-2582-2
Base Product Number: BUK9M43
Drive Voltage (Max Rds On, Min Rds On): 5V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 100V, Sot-1210; Transistor Polarity Nexperia - 17AC9466 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 100V, Sot-1210; Transistor Polarity Nexperia
17AC9466
Mosfet, Aec-Q101, N-Ch, 100V, Sot-1210; Transistor Polarity Nexperia 17AC9466
MOSFET, AEC-Q101, N-CH, 100V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 100V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 100V, Sot-1210; Transistor Polarity Nexperia - 28AK6766 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 100V, Sot-1210; Transistor Polarity Nexperia
28AK6766
Mosfet, Aec-Q101, N-Ch, 100V, Sot-1210; Transistor Polarity Nexperia 28AK6766
MOSFET, AEC-Q101, N-CH, 100V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 100V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:26A; Drain Source Voltage Vds:100V; On Resistance Rds(on):0.034ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9M43-100EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9M43-100EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9M43-100EX
MOSFET N-CH 100V 25A LFPAK33

MOSFET N-CH 100V 25A LFPAK33

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BUK9M43-100E/MLFPAK/ REEL 7" Q1

MOSFET BUK9M43-100E/MLFPAK/REEL 7" Q1

Buy Now Datasheet
Single FETs, MOSFETs - BUK9M43-100EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK9M43-100EX
Single FETs, MOSFETs BUK9M43-100EX
MOSFET N-CH 100V 25A LFPAK33

MOSFET N-CH 100V 25A LFPAK33

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9M43-100EX 1727-2582-6-ND 278-BUK9M43-100EX 1325284-BUK9M43-100EX 17AC9466 BUK9M43-100EX BUK9M43-100EX BUK9M43-100EX
Product Name N-channel 100 V, 43 mΩ logic level MOSFET in LFPAK33 Single FETs, MOSFETs N-Channel 100 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Mosfet, Aec-Q101, N-Ch, 100V, Sot-1210; Transistor Polarity Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts 100 volts
IDSS 25000 milliamps 26000 milliamps 25000 milliamps
VGS(off) 10 volts
PD 75 milliwatts 80000 milliwatts 80000 milliwatts
Unlock Full Specs
to access all available technical data