N-channel 40 V logic level MOSFET in an LFPAK56 (SOT669) package, designed for automotive applications and qualified to AEC-Q101 standard. It has a maximum drain-source voltage of 40 V, continuous drain current of 100 A at 25 °C mounting base temperature, and a maximum total power dissipation of 147 W. The drain-source on-state resistance is 3.7 mΩ to 4.4 mΩ at 25 °C with V_GS = 5 V. The gate-source threshold voltage at 175 °C is at least 0.5 V, and the device supports repetitive avalanche energy up to 100 mJ. The junction and storage temperature range is -55 °C to 175 °C, with thermal resistance from junction to mounting base of 1.02 K/W.
Logic level N-channel MOSFET in an LFPAK56 (Power SO8) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.
Features and benefits
Applications
BUK9Y4R4-40E - N-channel 40 V, 4.4 mΩ logic level MOSFET in LFPAK56 SOIC 4-Pin Product overview: BUK9Y4R4-40E,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40 V, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40 V, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9Y4R4-40E,115
N-Channel 40V 100A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8
N-Channel 40V 100A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8
N-Channel 40V 100A (Tc) 147W (Tc) Surface Mount LFPAK56, Power-SO8
MOSFET N-CH 40V 100A LFPAK56
MOSFET, AEC-Q101, N-CH, 40V, SOT-669; Transistor Polarity:N Channel; Continuous Drain Current Id:100A; Drain Source Voltage Vds:40V; On Resistance Rds(on):0.0031ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes
MOSFET N-CH 40V 100A LFPAK56
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | BUK9Y4R4-40E,115 | 278-BUK9Y4R4-40E,115 | 1727-1502-2-ND | BUK9Y4R4-40E,115 | 32AC6773 | BUK9Y4R4-40E,115 |
| Product Name | N-channel 40 V, 4.4 mΩ logic level MOSFET in LFPAK56 | N-Channel 40 V SOIC MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 40V, Sot-669; Transistor Polarity Nexperia | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 40 volts | 40 volts | ||||
| IDSS | 100000 milliamps | 100000 milliamps | 100000 milliamps | |||
| VGS(off) | 10 volts | |||||
| PD | 147 milliwatts | 147000 milliwatts |