Nexperia B.V. 60 V, single N-channel Trench MOSFET NX7002AKW,115

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology ESD protected Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology ESD protected Applications Relay driver High-speed line driver Low-side load switch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET in an SOT323 (SC-70) surface-mount package, rated for 60 V drain-source voltage and 170 mA continuous drain current at 25 °C, with a typical on-state resistance of 3.4 Ω at 10 V gate-source voltage. The device features ESD protection, fast switching, and operates within a junction temperature range of -55 °C to 150 °C. It meets IEC 60134 absolute maximum ratings and is intended for applications such as relay driving, high-speed line driving, and low-side load switching.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode MOSFET in an SOT323 (SC-70) surface-mount package, rated for 60 V drain-source voltage and 170 mA continuous drain current at 25 °C, with a typical on-state resistance of 3.4 Ω at 10 V gate-source voltage. The device features ESD protection, fast switching, and operates within a junction temperature range of -55 °C to 150 °C. It meets IEC 60134 absolute maximum ratings and is intended for applications such as relay driving, high-speed line driving, and low-side load switching.

Suppliers

Company
Product
Description
Supplier Links
60 V, single N-channel Trench MOSFET - NX7002AKW,115 - Nexperia B.V.
Nijmegen, Netherlands
60 V, single N-channel Trench MOSFET
NX7002AKW,115
60 V, single N-channel Trench MOSFET NX7002AKW,115
N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Very fast switching Trench MOSFET technology ESD protected Applications Relay driver High-speed line driver Low-side load switch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a small SOT323 (SC-70) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Very fast switching
  • Trench MOSFET technology
  • ESD protected

Applications

  • Relay driver
  • High-speed line driver
  • Low-side load switch
  • Switching circuits
Supplier's Site Datasheet
 - NX7002AKW,115 - Rochester Electronics
Newburyport, MA, United States
NX7002A - 60 V, single N-channel Trench MOSFET

NX7002A - 60 V, single N-channel Trench MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NX7002AKW,115 - 1084233-NX7002AKW,115 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NX7002AKW,115
1084233-NX7002AKW,115
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NX7002AKW,115 1084233-NX7002AKW,115
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1084233-NX7002AKW,11 5 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 220mW (Ta), 1.06W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-323-3 Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 170mA (Ta) Gate-Source Threshold Voltage: 2.1V @ 250μA Max Gate Charge: 0.43nC @ 4.5V Max Input Capacitance: 17pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 4.5 Ohm @ 100mA, 10V Alternative Parts (Cross-Reference): NX7002AKW; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1084233-NX7002AKW,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 220mW (Ta), 1.06W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323-3
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 170mA (Ta)
Gate-Source Threshold Voltage: 2.1V @ 250μA
Max Gate Charge: 0.43nC @ 4.5V
Max Input Capacitance: 17pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 4.5 Ohm @ 100mA, 10V
Alternative Parts (Cross-Reference): NX7002AKW;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1292-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1292-2-ND
Single FETs, MOSFETs 1727-1292-2-ND
N-Channel 60V 170mA (Ta) 220mW (Ta), 1.06W (Tc) Surface Mount SOT-323

N-Channel 60V 170mA (Ta) 220mW (Ta), 1.06W (Tc) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1292-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1292-1-ND
Single FETs, MOSFETs 1727-1292-1-ND
N-Channel 60V 170mA (Ta) 220mW (Ta), 1.06W (Tc) Surface Mount SOT-323

N-Channel 60V 170mA (Ta) 220mW (Ta), 1.06W (Tc) Surface Mount SOT-323

Buy Now Datasheet
Single FETs, MOSFETs - 1727-1292-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-1292-6-ND
Single FETs, MOSFETs 1727-1292-6-ND
N-Channel 60V 170mA (Ta) 220mW (Ta), 1.06W (Tc) Surface Mount SOT-323

N-Channel 60V 170mA (Ta) 220mW (Ta), 1.06W (Tc) Surface Mount SOT-323

Buy Now Datasheet
Singapore, Singapore
60V 0.17A MOSFET Transistor
278-NX7002AKW,115
60V 0.17A MOSFET Transistor 278-NX7002AKW,115
N-CH MOSFET 60V 0.17A SC-70 SMT Product overview: NX7002AKW,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NX7002AKW,115 can be used for catalog matching and distributor lookup.

N-CH MOSFET 60V 0.17A SC-70 SMT Product overview: NX7002AKW,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.17A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 0.17A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NX7002AKW,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NX7002AKW,115
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NX7002AKW,115
MOSFET N-CH 60V 170MA SOT323

MOSFET N-CH 60V 170MA SOT323

Supplier's Site
Mosfet, Single, N Channel, 60V, 0.17A, Sot323; Channel Type Nexperia - 43W6131 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Single, N Channel, 60V, 0.17A, Sot323; Channel Type Nexperia
43W6131
Mosfet, Single, N Channel, 60V, 0.17A, Sot323; Channel Type Nexperia 43W6131
MOSFET, SINGLE, N CHANNEL, 60V, 0.17A, SOT323; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:170mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:220mW RoHS Compliant: Yes

MOSFET, SINGLE, N CHANNEL, 60V, 0.17A, SOT323; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:170mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:220mW RoHS Compliant: Yes

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
NX7002AKW,115
Triode/MOS Tube/Transistor >> MOSFETs NX7002AKW,115
60V 170mA 4.5Ω@100mA,10V 2.1V@250uA null SOT-323-3 MOSFETs ROHS

60V 170mA 4.5Ω@100mA,10V 2.1V@250uA null SOT-323-3 MOSFETs ROHS

Supplier's Site Datasheet
Shenzhen, China
Single FETs, MOSFETs
NX7002AKW,115
Single FETs, MOSFETs NX7002AKW,115
MOSFET N-CH 60V 170MA SOT323

MOSFET N-CH 60V 170MA SOT323

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NX7002AKW,115 NX7002AKW,115 1084233-NX7002AKW,115 1727-1292-2-ND 278-NX7002AKW,115 NX7002AKW,115 43W6131 NX7002AKW,115 NX7002AKW,115
Product Name 60 V, single N-channel Trench MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - NX7002AKW,115 Single FETs, MOSFETs 60V 0.17A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Single, N Channel, 60V, 0.17A, Sot323; Channel Type Nexperia Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts 60 volts 60 volts 60 volts
IDSS 170000 milliamps 170 milliamps 170 milliamps
VGS(off) 20 volts 2.1 volts
TJ 150 C (302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data