Nexperia B.V. N-channel 60 V, 85 mΩ logic level MOSFET in LFPAK33 BUK9M85-60EX

Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Description
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel 60 V, 85 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, rated for 175 °C junction temperature and compliant with AEC-Q101. It supports continuous drain current of 12.8 A at 25 °C mounting base temperature and has a drain-source on-state resistance of 68 to 85 mΩ at 5 V gate-source voltage and 25 °C. The device is rated for repetitive avalanche energy up to 4.55 mJ and is designed for automotive applications including motor, lamp, and solenoid control.

Datasheet Summary
Powered by GS/AI

N-channel 60 V, 85 mΩ logic level MOSFET in an LFPAK33 (SOT1210) package, rated for 175 °C junction temperature and compliant with AEC-Q101. It supports continuous drain current of 12.8 A at 25 °C mounting base temperature and has a drain-source on-state resistance of 68 to 85 mΩ at 5 V gate-source voltage and 25 °C. The device is rated for repetitive avalanche energy up to 4.55 mJ and is designed for automotive applications including motor, lamp, and solenoid control.

Suppliers

Company
Product
Description
Supplier Links
N-channel 60 V, 85 mΩ logic level MOSFET in LFPAK33 - BUK9M85-60EX - Nexperia B.V.
Nijmegen, Netherlands
N-channel 60 V, 85 mΩ logic level MOSFET in LFPAK33
BUK9M85-60EX
N-channel 60 V, 85 mΩ logic level MOSFET in LFPAK33 BUK9M85-60EX
Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications. Features and benefits Q101 compliant Repetitive avalanche rated Suitable for thermally demanding environments due to 175 °C rating True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C Applications 12 V automotive systems Motors, lamps and solenoid control Transmission control Ultra high performance power switching

Logic level N-channel MOSFET in an LFPAK33 (Power33) package using TrenchMOS technology. This product has been designed and qualified to AEC Q101 standard for use in high performance automotive applications.

Features and benefits

  • Q101 compliant
  • Repetitive avalanche rated
  • Suitable for thermally demanding environments due to 175 °C rating
  • True logic level gate with VGS(th) rating of greater than 0.5 V at 175 °C

Applications

  • 12 V automotive systems
  • Motors, lamps and solenoid control
  • Transmission control
  • Ultra high performance power switching
Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9M85-60EX - 913797-BUK9M85-60EX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9M85-60EX
913797-BUK9M85-60EX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9M85-60EX 913797-BUK9M85-60EX
Manufacturer: Nexperia USA Inc. Win Source Part Number: 913797-BUK9M85-60EX Series: Automotive, AEC-Q101, TrenchMOS™ Operating Temperature Range: -55°C ~ 175°C (TJ) Features: N-Channel 60 V 12.8A (Tc) 31W (Tc) Surface Mount LFPAK33 Package: SOT-1210, 8-LFPAK33 (5-Lead) Package: Reel - TR Mounting: Surface Mount Family Name: BUK9M85 Categories: Discrete Semiconductor Products Case / Package: LFPAK33 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 568-13030-1, 568-13030-2, 1727-2586-2, 934070043115, 568-13030-1-ND, 568-13030-6-ND, 568-13030-6, 568-13030-2-ND, 1727-2586-6, BUK9M85-60E,115, BUK9M85-60EX-ND, 1727-2586-1

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 913797-BUK9M85-60EX
Series: Automotive, AEC-Q101, TrenchMOS™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: N-Channel 60 V 12.8A (Tc) 31W (Tc) Surface Mount LFPAK33
Package: SOT-1210, 8-LFPAK33 (5-Lead)
Package: Reel - TR
Mounting: Surface Mount
Family Name: BUK9M85
Categories: Discrete Semiconductor Products
Case / Package: LFPAK33
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 568-13030-1, 568-13030-2, 1727-2586-2, 934070043115, 568-13030-1-ND, 568-13030-6-ND, 568-13030-6, 568-13030-2-ND, 1727-2586-6, BUK9M85-60E,115, BUK9M85-60EX-ND, 1727-2586-1

Buy Now Datasheet
Singapore, Singapore
N-Channel 60 V MOSFET Transistor
278-BUK9M85-60EX
N-Channel 60 V MOSFET Transistor 278-BUK9M85-60EX
BUK9M85-60E - N-channel 60 V, 85 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M85-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M85-60EX can be used for catalog matching and distributor lookup.

BUK9M85-60E - N-channel 60 V, 85 mΩ logic level MOSFET in LFPAK33 Product overview: BUK9M85-60EX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BUK9M85-60EX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-2586-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2586-2-ND
Single FETs, MOSFETs 1727-2586-2-ND
N-Channel 60V 12.8A (Tc) 31W (Tc) Surface Mount LFPAK33

N-Channel 60V 12.8A (Tc) 31W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2586-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2586-1-ND
Single FETs, MOSFETs 1727-2586-1-ND
N-Channel 60V 12.8A (Tc) 31W (Tc) Surface Mount LFPAK33

N-Channel 60V 12.8A (Tc) 31W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2586-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2586-6-ND
Single FETs, MOSFETs 1727-2586-6-ND
N-Channel 60V 12.8A (Tc) 31W (Tc) Surface Mount LFPAK33

N-Channel 60V 12.8A (Tc) 31W (Tc) Surface Mount LFPAK33

Buy Now Datasheet
MOSFETs - 1527743 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1527743
MOSFETs 1527743
MOSFET N-Ch 60V 12.8A Auto LFPAK33

MOSFET N-Ch 60V 12.8A Auto LFPAK33

Supplier's Site
MOSFETs - 1530662P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1530662P
MOSFETs 1530662P
MOSFET N-Ch 60V 12.8A Auto LFPAK33

MOSFET N-Ch 60V 12.8A Auto LFPAK33

Supplier's Site
MOSFETs - 1530662 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1530662
MOSFETs 1530662
MOSFET N-Ch 60V 12.8A Auto LFPAK33

MOSFET N-Ch 60V 12.8A Auto LFPAK33

Supplier's Site
Single FETs, MOSFETs - BUK9M85-60EX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
BUK9M85-60EX
Single FETs, MOSFETs BUK9M85-60EX
MOSFET N-CH 60V 12.8A LFPAK33

MOSFET N-CH 60V 12.8A LFPAK33

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - BUK9M85-60EX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
BUK9M85-60EX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs BUK9M85-60EX
MOSFET N-CH 60V 12.8A LFPAK33

MOSFET N-CH 60V 12.8A LFPAK33

Supplier's Site
Sheung Wan, Hong Kong
MOSFET BUK9M85-60E/MLFPAK/R EEL 7" Q1/

MOSFET BUK9M85-60E/MLFPAK/REEL 7" Q1/

Buy Now Datasheet
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Channel Type Nexperia - 17AC9472 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Channel Type Nexperia
17AC9472
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Channel Type Nexperia 17AC9472
MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Channel Type:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:12.8A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.7V RoHS Compliant: Yes

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia - 28AK6772 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia
28AK6772
Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia 28AK6772
MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:12.8A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.059ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 60V, SOT-1210; Transistor Polarity:N Channel; Continuous Drain Current Id:12.8A; Drain Source Voltage Vds:60V; On Resistance Rds(on):0.059ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.7V; Power RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number BUK9M85-60EX 913797-BUK9M85-60EX 278-BUK9M85-60EX 1727-2586-2-ND 1527743 1530662P BUK9M85-60EX BUK9M85-60EX BUK9M85-60EX 17AC9472 28AK6772
Product Name N-channel 60 V, 85 mΩ logic level MOSFET in LFPAK33 TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK9M85-60EX N-Channel 60 V MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Channel Type Nexperia Mosfet, Aec-Q101, N-Ch, 60V, Sot-1210; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 12800 milliamps 12800 milliamps 12800 milliamps 12800 milliamps
VGS(off) 10 volts
PD 31 milliwatts 31000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 350 mA dual N-channel Trench MOSFET - 2N7002PV,115 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 350000 milliamps
View Details
6 suppliers
45 V, 1 A NPN medium power transistors - BC54PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
8 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-25W-QF - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
VCEO -45 volts
View Details
3 suppliers
20 V, 2 A PNP medium power transistors - BC69-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers