Small Signal Field-Effect Transistor, HUSON6
PNP Transistor with N-Channel Trench MOSFET 6-Pin HUSON EP T/R Product overview: PBSM5240PFH,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Special Purpose. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 294-PBSM5240PFH,115 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1083948-PBSM5240PFH,
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Voltage - Rated: 40V PNP, 30V N-Channel
Transistor Type: PNP, N-Channel
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: 6-HUSON (2x2)
Alternative Parts (Cross-Reference): IRLML9303TRPBF; BSS306NH6327XTSA1; MCH3478-TL-W; FDN337N; FDN357N; ZXMN3A01FTA;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.8A PNP, 660mA N-Channel
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 568-10514-1-ND,PBSM5
Base Product Number: PBSM5240
TRANS PNP/N CH 40V 1.8A 6HUSON
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | RF MOSFET Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | PBSM5240PFH,115 | 294-PBSM5240PFH,115 | 1083948-PBSM5240PFH,115 | PBSM5240PFH,115 |
| Product Name | N-Channel MOSFET Transistor | Discrete Semiconductor Products - Transistors - Special Purpose | Discrete Semiconductor Products - Transistors - Special Purpose | |
| Package Type | SOT1118 | SOT3 | 6-HUSON (2x2) |