Nexperia B.V. 60 V, dual N-channel Trench MOSFET NX7002BKSX

Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits
Request a Quote
Description
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small TSSOP6 (SOT363-3) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Each transistor has a drain-source voltage rating of 60 V, a gate-source voltage range of -20 to 20 V, and a continuous drain current of 240 mA at 25 °C ambient temperature when mounted on an FR4 PCB with a 1 cm² drain pad. The drain-source on-state resistance is 2.2 to 2.8 Ω at 10 V gate-source voltage and 25 °C junction temperature. Electrostatic discharge protection exceeds 2 kV HBM. The device is suitable for relay driver, high-speed line driver, low-side load switch, and switching circuits applications.

Datasheet Summary
Powered by GS/AI

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small TSSOP6 (SOT363-3) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Each transistor has a drain-source voltage rating of 60 V, a gate-source voltage range of -20 to 20 V, and a continuous drain current of 240 mA at 25 °C ambient temperature when mounted on an FR4 PCB with a 1 cm² drain pad. The drain-source on-state resistance is 2.2 to 2.8 Ω at 10 V gate-source voltage and 25 °C junction temperature. Electrostatic discharge protection exceeds 2 kV HBM. The device is suitable for relay driver, high-speed line driver, low-side load switch, and switching circuits applications.

Suppliers

Company
Product
Description
Supplier Links
60 V, dual N-channel Trench MOSFET - NX7002BKSX - Nexperia B.V.
Nijmegen, Netherlands
60 V, dual N-channel Trench MOSFET
NX7002BKSX
60 V, dual N-channel Trench MOSFET NX7002BKSX
Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Logic-level compatible Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits

Dual N-channel enhancement mode Field-Effect Transistor (FET) in a very small SOT363 (SC-88) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Logic-level compatible
  • Very fast switching
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM

Applications

  • Relay driver
  • High-speed line driver
  • Low-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Singapore, Singapore
N-Channel Dual 60 V TSSOP MOSFET Transistor
278-NX7002BKSX
N-Channel Dual 60 V TSSOP MOSFET Transistor 278-NX7002BKSX
NX7002BKS - 60 V, dual N-channel Trench MOSFET TSSOP 6-Pin Product overview: NX7002BKSX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60 V, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60 V, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NX7002BKSX can be used for catalog matching and distributor lookup.

NX7002BKS - 60 V, dual N-channel Trench MOSFET TSSOP 6-Pin Product overview: NX7002BKSX from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, Dual, 60 V, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, Dual, 60 V, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NX7002BKSX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1019048-NX7002BKSX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1019048-NX7002BKSX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1019048-NX7002BKSX
Win Source Part Number: 1019048-NX7002BKSX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 60 V Current - Continuous Drain (Id) @ 25°C: 270mA (Ta) Rds On (Max) @ Id, Vgs: 2.8Ohm @ 200mA, 10V Vgs(th) (Max) @ Id: 2.1V @ 250µA Power Dissipation (Max): 310mW (Ta), 1.67W (Tc) Package / Case: 6-TSSOP, SC-88, SOT-363 Supplier Device Package: 6-TSSOP Gate Charge (Qg) (Max) @ Vgs: 1 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 23.6 pF @ 10 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Nexperia USA Inc. Other Names: 1727-2664-1,1727-266 4-2,934068619115,172 7-2664-6,568-13169-1 ,568-13169-2,568-131 69-2-ND,568-13169-6, 568-13169-1-ND,568-1 3169-6-ND,NX7002BKS- ND,NX7002BKSX-ND,NX7 002BKS Base Product Number: NX7002 Drive Voltage (Max Rds On, Min Rds On): 5V, 10V

Win Source Part Number: 1019048-NX7002BKSX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 270mA (Ta)
Rds On (Max) @ Id, Vgs: 2.8Ohm @ 200mA, 10V
Vgs(th) (Max) @ Id: 2.1V @ 250µA
Power Dissipation (Max): 310mW (Ta), 1.67W (Tc)
Package / Case: 6-TSSOP, SC-88, SOT-363
Supplier Device Package: 6-TSSOP
Gate Charge (Qg) (Max) @ Vgs: 1 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 23.6 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Nexperia USA Inc.
Other Names: 1727-2664-1,1727-2664-2,934068619115,1727-2664-6,568-13169-1,568-13169-2,568-13169-2-ND,568-13169-6,568-13169-1-ND,568-13169-6-ND,NX7002BKS-ND,NX7002BKSX-ND,NX7002BKS
Base Product Number: NX7002
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2664-6-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2664-6-ND
Single FETs, MOSFETs 1727-2664-6-ND
N-Channel 60V 270mA (Ta) 310mW (Ta), 1.67W (Tc) Surface Mount 6-TSSOP

N-Channel 60V 270mA (Ta) 310mW (Ta), 1.67W (Tc) Surface Mount 6-TSSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2664-1-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2664-1-ND
Single FETs, MOSFETs 1727-2664-1-ND
N-Channel 60V 270mA (Ta) 310mW (Ta), 1.67W (Tc) Surface Mount 6-TSSOP

N-Channel 60V 270mA (Ta) 310mW (Ta), 1.67W (Tc) Surface Mount 6-TSSOP

Buy Now Datasheet
Single FETs, MOSFETs - 1727-2664-2-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-2664-2-ND
Single FETs, MOSFETs 1727-2664-2-ND
N-Channel 60V 270mA (Ta) 310mW (Ta), 1.67W (Tc) Surface Mount 6-TSSOP

N-Channel 60V 270mA (Ta) 310mW (Ta), 1.67W (Tc) Surface Mount 6-TSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 60V, Dual N-channel Trench MOSFET

MOSFET 60V, Dual N-channel Trench MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NX7002BKSX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NX7002BKSX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NX7002BKSX
MOSFET N-CH 60V 270MA 6TSSOP

MOSFET N-CH 60V 270MA 6TSSOP

Supplier's Site
Single FETs, MOSFETs - NX7002BKSX - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NX7002BKSX
Single FETs, MOSFETs NX7002BKSX
MOSFET N-CH 60V 270MA 6TSSOP

MOSFET N-CH 60V 270MA 6TSSOP

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 60V, 0.24A, Sot-363-6; Transistor Polarity Nexperia - 82Y7108 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 60V, 0.24A, Sot-363-6; Transistor Polarity Nexperia
82Y7108
Mosfet, Dual N-Ch, 60V, 0.24A, Sot-363-6; Transistor Polarity Nexperia 82Y7108
MOSFET, DUAL N-CH, 60V, 0.24A, SOT-363-6; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:240mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):2.2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; RoHS Compliant: Yes

MOSFET, DUAL N-CH, 60V, 0.24A, SOT-363-6; Transistor Polarity:Dual N Channel; Continuous Drain Current Id:240mA; Drain Source Voltage Vds:60V; On Resistance Rds(on):2.2ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.6V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NX7002BKSX 278-NX7002BKSX 1019048-NX7002BKSX 1727-2664-6-ND NX7002BKSX NX7002BKSX NX7002BKSX 82Y7108
Product Name 60 V, dual N-channel Trench MOSFET N-Channel Dual 60 V TSSOP MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, Dual N-Ch, 60V, 0.24A, Sot-363-6; Transistor Polarity Nexperia
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 330000 milliamps 270 milliamps 240 milliamps
VGS(off) 20 volts
PD 285 milliwatts 310 to 1670 milliwatts 310 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC817-40W/MIX-ND - DigiKey
Specs
Polarity NPN
Package Type SOT323; SC-70, SOT-323
View Details
2 suppliers
Bipolar Transistor Arrays - BC846BPN/ZLX-ND - DigiKey
Specs
Polarity NPN; PNP
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
60 V, 300 mA N-channel Trench MOSFET - 2N7002,235 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
3 suppliers