Nexperia B.V. 60 V, N-channel Trench MOSFET NX138BKHH

Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Leadless ultra small and ultra thin SMD plastic package: 0.62 x 0.62 x 0.37 mm Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits
Request a Quote
Description
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Leadless ultra small and ultra thin SMD plastic package: 0.62 x 0.62 x 0.37 mm Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Trench MOSFET in a leadless ultra small DFN0606-3 (SOT8001) SMD plastic package measuring 0.62 x 0.62 x 0.37 mm, rated for 60 V drain-source voltage and 380 mA continuous drain current at 25 °C, with a typical on-state resistance of 1.8 Ω at 10 V gate-source voltage and 2 kV HBM ESD protection. It is qualified for operation from -55 °C to 150 °C junction temperature and designed for low-side load switching, relay driver, and high-speed switching applications.

Datasheet Summary
Powered by GS/AI

N-channel enhancement mode Trench MOSFET in a leadless ultra small DFN0606-3 (SOT8001) SMD plastic package measuring 0.62 x 0.62 x 0.37 mm, rated for 60 V drain-source voltage and 380 mA continuous drain current at 25 °C, with a typical on-state resistance of 1.8 Ω at 10 V gate-source voltage and 2 kV HBM ESD protection. It is qualified for operation from -55 °C to 150 °C junction temperature and designed for low-side load switching, relay driver, and high-speed switching applications.

Suppliers

Company
Product
Description
Supplier Links
60 V, N-channel Trench MOSFET - NX138BKHH - Nexperia B.V.
Nijmegen, Netherlands
60 V, N-channel Trench MOSFET
NX138BKHH
60 V, N-channel Trench MOSFET NX138BKHH
N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology. Features and benefits Low threshold voltage Very fast switching Trench MOSFET technology ElectroStatic Discharge (ESD) protection > 2 kV HBM Leadless ultra small and ultra thin SMD plastic package: 0.62 x 0.62 x 0.37 mm Applications Relay driver High-speed line driver Low-side loadswitch Switching circuits

N-channel enhancement mode Field-Effect Transistor (FET) in a leadless ultra small DFN0606-3 (SOT8001) Surface-Mounted Device (SMD) plastic package using Trench MOSFET technology.

Features and benefits

  • Low threshold voltage
  • Very fast switching
  • Trench MOSFET technology
  • ElectroStatic Discharge (ESD) protection > 2 kV HBM
  • Leadless ultra small and ultra thin SMD plastic package: 0.62 x 0.62 x 0.37 mm

Applications

  • Relay driver
  • High-speed line driver
  • Low-side loadswitch
  • Switching circuits
Supplier's Site Datasheet
Single FETs, MOSFETs - 1727-NX138BKHHDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-NX138BKHHDKR-ND
Single FETs, MOSFETs 1727-NX138BKHHDKR-ND
N-Channel 60V 380mA (Ta) 380mW (Ta), 2.8W (Tc) Surface Mount DFN0606-3

N-Channel 60V 380mA (Ta) 380mW (Ta), 2.8W (Tc) Surface Mount DFN0606-3

Buy Now Datasheet
Single FETs, MOSFETs - 1727-NX138BKHHCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-NX138BKHHCT-ND
Single FETs, MOSFETs 1727-NX138BKHHCT-ND
N-Channel 60V 380mA (Ta) 380mW (Ta), 2.8W (Tc) Surface Mount DFN0606-3

N-Channel 60V 380mA (Ta) 380mW (Ta), 2.8W (Tc) Surface Mount DFN0606-3

Buy Now Datasheet
Single FETs, MOSFETs - 1727-NX138BKHHTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
1727-NX138BKHHTR-ND
Single FETs, MOSFETs 1727-NX138BKHHTR-ND
N-Channel 60V 380mA (Ta) 380mW (Ta), 2.8W (Tc) Surface Mount DFN0606-3

N-Channel 60V 380mA (Ta) 380mW (Ta), 2.8W (Tc) Surface Mount DFN0606-3

Buy Now Datasheet
Single FETs, MOSFETs - NX138BKHH - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NX138BKHH
Single FETs, MOSFETs NX138BKHH
MOSFET N-CH 60V 380MA DFN0606-3

MOSFET N-CH 60V 380MA DFN0606-3

Supplier's Site Datasheet
Mosfet, N-Ch, 60V, 0.38A, Dfn0606 Rohs Compliant Nexperia - 93AH0336 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 60V, 0.38A, Dfn0606 Rohs Compliant Nexperia
93AH0336
Mosfet, N-Ch, 60V, 0.38A, Dfn0606 Rohs Compliant Nexperia 93AH0336
MOSFET, N-CH, 60V, 0.38A, DFN0606 ROHS COMPLIANT: YES

MOSFET, N-CH, 60V, 0.38A, DFN0606 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NX138BKHH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NX138BKHH
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NX138BKHH
MOSFET N-CH 60V 380MA DFN0606-3

MOSFET N-CH 60V 380MA DFN0606-3

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NX138BKHH 1727-NX138BKHHDKR-ND NX138BKHH 93AH0336 NX138BKHH
Product Name 60 V, N-channel Trench MOSFET Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 60V, 0.38A, Dfn0606 Rohs Compliant Nexperia Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts 60 volts
IDSS 380000 milliamps 380 milliamps
VGS(off) 20 volts
PD 380 milliwatts 380 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistor - BC847BQBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
45 V, 100 mA NPN general-purpose transistors - BC847W,115 - Nexperia B.V.
Specs
Package Type SOT323; SOT323 SOT323
IC(max) 100 milliamps
VCEO 45 volts
View Details
7 suppliers
75V 45A DPAK MOSFET Transistor - 278-BUK7226-75A,118 - ERSAELECTRONICS PTE. LTD.
Specs
PD 158000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR)
View Details
3 suppliers